EN
  • EN
  • DE

LP8766RLXNOPB

Part No LP8766RLXNOPB
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984325-LP8766RLXNOPB
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP8766RLXNOPB CAD Model

Description

The LP8766RLXNOPB is an advanced, high-performance power management integrated circuit (PMIC) designed by the renowned semiconductor company, Texas Instruments (TI). This PMIC is specifically tailored to meet the stringent power requirements of modern, high-end electronic devices. It offers a compact, efficient, and versatile solution for managing multiple power rails within a system.

Key Features

  • Multiple Output Channels: The device includes six high-efficiency step-down DC/DC converters, which can be independently controlled and configured to meet various output voltage requirements.
  • High Efficiency: LP8766RLXNOPB is designed for optimal power conversion efficiency, which helps in reducing heat generation and extending battery life in portable applications.
  • Programmable Voltage: Each output channel's voltage is programmable via an I2C-compatible serial interface, providing precise control over power delivery to different system components.
  • Advanced Power Sequencing: The PMIC supports programmable power-on and power-off sequencing for each channel, ensuring that system components are powered in the correct order to maintain system integrity.
  • Protection Features: The device includes a range of built-in protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to safeguard the system from various fault conditions.

Applications

The LP8766RLXNOPB is suitable for a wide array of applications, particularly where multiple power rails and high efficiency are critical. It is ideal for:

  • Smartphones and Tablets
  • Portable and Wearable Electronics
  • Internet of Things (IoT) Devices
  • Embedded Systems
  • Industrial Equipment

Technical Specifications

With its compact size and low quiescent current, the LP8766RLXNOPB is optimized for space-constrained and power-sensitive applications. The device operates over a wide input voltage range and is available in a thermally enhanced package, ensuring reliable operation even under high power loads or in high-temperature environments.

Conclusion

The LP8766RLXNOPB from Texas Instruments represents a state-of-the-art solution for advanced power management. Its combination of efficiency, programmability, and protection features make it an excellent choice for designers looking to optimize power consumption and extend the battery life of their products, while its robust design ensures long-term reliability.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7353 $51.6177
22+ $4.7059 $103.5298
33+ $4.5589 $150.4437
46+ $4.4118 $202.9428
59+ $4.2648 $251.6232
79+ $3.8236 $302.0644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess