EN
  • EN
  • DE

LP8556SQE-E08/NOPB

Part No LP8556SQE-E08/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description High-Efficiency LED Backlight Driver for Tablets | IC LED BACKLIGHT DVR 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 20V
Voltage - Output 16V ~ 34.5V
Current - Output / Channel 25mA
Frequency 312kHz, 625kHz, 1250kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1204063-LP8556SQE-E08/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP8556SQE-E08/NOPB CAD Model

Description

Product Overview: LP8556SQE-E08/NOPB

The LP8556SQE-E08/NOPB is a high-efficiency LED driver designed and manufactured by Texas Instruments. This innovative component is specifically engineered to enhance the performance and longevity of backlighting solutions in a wide array of devices such as notebooks, tablets, and monitors. Its compact form factor and advanced features make it a top choice for engineers looking to optimize their lighting applications.

Key Features

  • High-Efficiency Power Conversion: The LP8556SQE-E08/NOPB boasts an efficient boost converter that ensures minimal power loss during LED driving, leading to extended battery life in portable devices.
  • Adaptive Backlighting Control: It incorporates an ambient light sensor input which enables adaptive control of the backlighting intensity, providing optimal viewing experiences in varying lighting conditions.
  • Programmable Dimming Capability: With its integrated PWM dimming interface, the device offers precise control over the brightness levels, ensuring a comfortable user experience and reduced power consumption.
  • Multiple LED String Support: This driver can support multiple LED strings, allowing for uniform backlighting across larger display panels.
  • Thermal Protection: It includes a thermal shutdown feature, safeguarding the device and the LEDs from potential damage due to overheating.

Technical Specifications

  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various power supply conditions.
  • Output Voltage: It is capable of delivering a stable output voltage suitable for driving LEDs efficiently.
  • Package: The LP8556SQE-E08/NOPB comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

With its robust design and versatile features, the LP8556SQE-E08/NOPB is well-suited for a variety of applications, including:

  • Notebook and desktop monitors
  • Tablets and mobile devices
  • Automotive infotainment and dashboard displays
  • Industrial and medical display backlights

The LP8556SQE-E08/NOPB from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers aiming to enhance the visual performance and power efficiency of their backlighting systems.

You May Also Be Interested in

Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3776 $53.7760
23+ $4.4124 $101.4852
36+ $4.2745 $153.8820
49+ $4.1366 $202.6934
63+ $3.9987 $251.9181
84+ $3.5851 $301.1484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 553 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess