EN
  • EN
  • DE

LP8543SQE/NOPB

Part No LP8543SQE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 60MA 24WQFN / LED Driver IC 7 Output DC DC Regulator Step-Up (Boost) PWM Dimming 60mA 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 7
Voltage - Supply (Min) 5.5V
Voltage - Supply (Max) 22V
Voltage - Output 40V
Current - Output / Channel 60mA
Frequency 625kHz ~ 1.25MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number LP8543
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP8543SQE/NOPBCT,LP8543SQE/NOPBDKR,TEXTISLP8543SQE/NOPB,LP8543SQE/NOPBTR,-LP8543SQE-NDR,2156-LP8543SQE/NOPB-TI,LP8543SQENOPB,LP8543SQE/NOPB-ND
Standard Package 250
Win Source Part Number 986004-LP8543SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8543SQE/NOPB CAD Model

Description

The LP8543SQE/NOPB is a high-efficiency, mid-power, programmable LED driver designed by Texas Instruments to cater to a wide range of lighting applications. This versatile device is particularly suitable for portable electronics where power efficiency and compact design are critical.

Key Features

  • Adjustable Output: The driver supports up to six LED strings with a total output of 30V and provides excellent flexibility in controlling the brightness levels through its precision dimming capabilities.
  • Power Management: With an input voltage range of 2.7V to 5.5V, the LP8543SQE/NOPB is optimized for battery-powered applications, ensuring efficient operation even at low power levels.
  • Programmability: The device includes an I2C-compatible interface, allowing for extensive programmability and the ability to fine-tune performance parameters to match specific application requirements.
  • Protection Features: It offers built-in open-LED and short-circuit protection mechanisms, enhancing the reliability and longevity of the lighting solution.
  • Thermal Management: The LP8543SQE/NOPB is equipped with an excellent thermal foldback feature, which prevents overheating by reducing the LED current when the junction temperature exceeds a predefined threshold.

Applications

This LED driver is ideal for a range of applications, including:

  • Smartphones and Tablets
  • Notebook and Desktop Monitors
  • Portable Lighting Solutions
  • General LED Illumination

Quality and Reliability

The LP8543SQE/NOPB is designed to meet the rigorous standards of Texas Instruments for quality and reliability. It is offered in a 24-pin WQFN (Quad Flat No-Lead) package, ensuring a compact footprint for space-constrained applications. The device is also lead-free and RoHS compliant, adhering to environmental regulations and ensuring a reduced environmental impact.

Whether you're developing the latest consumer electronics or innovating in the field of portable lighting, the LP8543SQE/NOPB provides the performance, flexibility, and reliability needed to power your LED solutions.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9485 $58.4550
65+ $1.5988 $103.9220
100+ $1.5488 $154.8800
135+ $1.4989 $202.3515
175+ $1.4489 $253.5575
235+ $1.2990 $305.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess