The LP3971SQ-7848/NOPB is a cutting-edge power management integrated circuit (PMIC) manufactured by Texas Instruments, a renowned name in the semiconductor industry. This PMIC is designed to deliver optimal performance and efficiency in power management tasks, making it an ideal choice for a wide range of applications.
- Features: Five adjustable, low-dropout linear regulators with high power supply rejection ratios (PSRR).
- Additions: Real-time clock with alarm functionality.
- Power Efficiency: Minimized power consumption with low quiescent currents, low dropout voltages, and high PSRR.
- Input Voltage Range: 2.7V to 5.5V.
- Package: Compact, 48-pin LLP.
- Protection Features: Over-temperature, over-current, and under-voltage lockout.
- Compliance: RoHS compliant and lead-free.
- Documentation: Supported by Texas Instruments' extensive technical documentation.