EN
  • EN
  • DE

LP3970SQX-35

Part No LP3970SQX-35
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU FOR APP PROCESSOR 48WQFN / POWER MANAGEMENT UNIT FOR ADVANCED APPLICATION PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PowerWise
Packaging Reel package
Part Status Obsolete(EOL)
Applications Processor
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 779860-LP3970SQX-35
Popularity Medium
Supply and Demand Status Limited
Family Name LP3970-35
Introduction Date January 01, 2005
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3970SQX-35 CAD Model

Description

The LP3970SQX-35 is a versatile, low-dropout regulator (LDO) from the renowned semiconductor manufacturer, Texas Instruments (TI). This LDO is designed to provide a stable and reliable power supply to sensitive electronics, making it an essential component in a wide range of applications, including portable devices, microcontrollers, and other digital systems that require precise voltage regulation.

Key Features

  • Stable Output Voltage: The LP3970SQX-35 provides a fixed output voltage of 3.5V, which is ideal for systems that require a consistent power level to operate effectively.
  • High Accuracy: This LDO offers excellent load and line regulation, ensuring that the output voltage remains within tight tolerances, even under varying input voltages and load conditions.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, enhancing the efficiency of the overall system.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the LDO and the connected components from damage due to excessive heat.
  • Current Limiting: An internal current limit provides additional protection against overcurrent conditions, which can occur during faults or abnormal operating conditions.
  • Small Footprint: The LP3970SQX-35 comes in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications

The LP3970SQX-35's robust feature set makes it an excellent choice for a variety of applications. It is particularly useful in battery-powered devices, where power efficiency is critical. Additionally, it can be found in wireless communication equipment, personal digital assistants (PDAs), and other portable electronics where a stable voltage is necessary for optimal performance.

Quality and Reliability

As with all Texas Instruments products, the LP3970SQX-35 is manufactured to the highest quality standards. TI's commitment to reliability ensures that this LDO regulator delivers consistent performance over its entire lifespan, making it a trusted choice for engineers and designers across the globe.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess