The LP3970SQ-31/NOPB from Texas Instruments is a highly advanced power management unit (PMU) designed for advanced portable devices. It features five low-dropout regulators (LDOs) and a DC/DC converter, offering adjustable output voltages via an I2C compatible serial interface.
- Output Voltage: Adjustable via I2C interface
- Input Voltage Range: 2.7V to 6V
Features:- High PSRR for stable operation
- Power-on reset and watchdog timer
- Dynamic voltage scaling
- Overvoltage, undervoltage, and thermal protection
- Package: 40-pin LLP
- Compliance: RoHS compliant, lead-free construction (NOPB)
The LP3970SQ-31/NOPB is a powerful and efficient power management solution for portable devices like smartphones and tablets, ensuring optimal power management and extended battery life.