EN
  • EN
  • DE

LP3928TLX-1828

Part No LP3928TLX-1828
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC REG ULDO LEVEL SHIFT 16USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 3
Voltage - VCCA 1.65V to 1.95V
Voltage - VCCB 1.65V to 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Features SIM Card Interface
Mounting SMD (SMT)
Case / Package 16-uSMD
Win Source Part Number 071843-LP3928TLX-1828
Ultra Librarian 3D Model Ultra Librarian LP3928TLX-1828 CAD Model

Description

The LP3928TLX-1828 is a high-quality, advanced product from the renowned company, Texas Instruments. This product is designed to meet the needs of various applications that require precise and efficient power management. Texas Instruments, a leading semiconductor company, has a reputation for producing high-quality, reliable, and efficient products, and the LP3928TLX-1828 is no exception.

This product is a power management integrated circuit (PMIC), a type of integrated circuit that is primarily used to control the power requirements of the host system. It is designed to manage and control the power distribution to different components of the system. The LP3928TLX-1828 is particularly efficient in managing power in complex digital systems, such as microprocessors and digital signal processors.

One of the key features of the LP3928TLX-1828 is its ability to provide a stable and reliable power supply, which is crucial for the optimal functioning of any digital system. It offers a high degree of flexibility, allowing it to cater to a wide range of power requirements. This makes it suitable for use in a variety of applications, from consumer electronics to industrial machinery.

The LP3928TLX-1828 also features advanced power-saving technologies that help to reduce energy consumption. This is particularly important in battery-powered devices, where energy efficiency is a key concern. By effectively managing power distribution, this PMIC can help to extend battery life and reduce overall energy costs.

Furthermore, the LP3928TLX-1828 is designed for easy integration into a wide range of systems. It comes in a compact, lightweight package that makes it easy to install and use. Despite its small size, it offers powerful performance and high reliability, making it a great choice for a wide range of applications.

In conclusion, the LP3928TLX-1828 from Texas Instruments is a high-quality, reliable, and efficient power management integrated circuit. It offers advanced power management features, energy-saving technologies, and a high degree of flexibility, making it an ideal choice for a wide range of applications. Whether you're designing a complex digital system or a simple consumer electronic device, the LP3928TLX-1828 is a great choice for your power management needs.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess