EN
  • EN
  • DE

MC74VHCT541ADWG

Part No MC74VHCT541ADWG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Manufacturer ON Semiconductor
Series 74VHCT
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name MC74VHCT541
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC74VHCT541ADWG-ND, MC74VHCT541ADWGOS
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883795-MC74VHCT541ADWG
Ultra Librarian 3D Model Ultra Librarian MC74VHCT541ADWG CAD Model

Description

ON Semiconductor MC74VHCT541ADWG Octal Bus Buffer

The MC74VHCT541ADWG from ON Semiconductor is an advanced high-speed CMOS octal bus buffer designed to meet the requirements of high-performance data communication systems and signal processing applications. This integrated circuit is characterized by its robust output drive capability and minimal propagation delay, making it an ideal choice for interfacing with high-capacity memory modules, microprocessors, and other digital systems that require high-speed data exchange.

Key Features

  • Logic Type: Octal Bus Buffer
  • Number of Channels: 8
  • Output Type: 3-State
  • High-Speed Performance: The device operates at a high speed with a typical propagation delay time significantly lower than traditional CMOS devices.
  • Power-Down High Impedance Outputs: Ensures that the outputs are in a high-impedance state when the device is powered down, preventing potential damage to connected components.
  • Multiple Power Rails Compatibility: It is compatible with mixed-voltage applications, supporting 3.3V and 5V power supplies.
  • Low Power Consumption: The device has been optimized for low power consumption, which is critical for energy-sensitive designs.
  • Package: Provided in a 20-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mounting and space-constrained applications.

Applications

The MC74VHCT541ADWG is versatile and can be used in a variety of applications, including:

  • Memory Buffering
  • Data Transmission Systems
  • Signal Processing
  • Microprocessor Interfacing
  • Communication Devices

With its advanced design and high-speed performance, the MC74VHCT541ADWG is a reliable choice for designers looking to improve signal integrity and operational efficiency in their digital systems. ON Semiconductor's commitment to quality ensures that this octal bus buffer will deliver consistent performance and contribute to the overall reliability of the end application.

Whether you are designing a complex data communication system or a simple interface for a microprocessor, the MC74VHCT541ADWG offers the performance and features necessary to meet the challenges of modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess