EN
  • EN
  • DE

LP3919RLX-A/NOPB

Part No LP3919RLX-A/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU CDMA W/CHARGER 49USMDXT / Power Management Unit to 49-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Cellular, CDMA
Mounting SMD
Package 49-WFBGA, DSBGA
Manufacturer Package 49-DSBGA
Win Source Part Number 779838-LP3919RLX-A/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name LP3919
Introduction Date June 01, 2007
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3919RLX-A/NOPB CAD Model

Description

Product Overview: LP3919RLX-A/NOPB

The LP3919RLX-A/NOPB is a versatile power management integrated circuit (PMIC) from Texas Instruments, designed to cater to the needs of a wide array of portable and handheld devices. This sophisticated component is engineered to provide a comprehensive power management solution, integrating multiple voltage regulators, a battery charger, and various other features to ensure efficient and reliable operation of the end product.

Key Features

  • Multiple Voltage Regulators: The device boasts an array of voltage regulators, including step-down converters and low-dropout (LDO) regulators, to provide stable power supply rails for different components of the system.
  • Integrated Battery Charger: An inbuilt battery charger with programmable charging parameters ensures that the device can efficiently manage the charging process of single-cell lithium-ion or lithium-polymer batteries.
  • Flexible Power Sequencing: LP3919RLX-A/NOPB offers programmable power sequencing options, allowing designers to tailor the power-up and power-down sequences to the specific needs of their applications.
  • Power Saving Modes: To enhance battery life, the PMIC includes power-saving features that reduce power consumption during idle or standby modes.

Applications

The LP3919RLX-A/NOPB is ideal for a variety of portable devices, such as smartphones, tablets, digital cameras, and other consumer electronics that demand efficient power management. Its capability to handle multiple power domains simultaneously makes it an excellent choice for complex, multi-function devices.

Quality and Reliability

As with all Texas Instruments products, the LP3919RLX-A/NOPB is manufactured to high standards, ensuring quality and reliability. The NOPB designation indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally conscious applications.

Package and Availability

The device is available in a compact package, which is conducive to space-constrained applications. Its availability in various packaging options allows for flexibility in design and manufacturing processes.

In summary, the LP3919RLX-A/NOPB from Texas Instruments is a comprehensive power management solution that combines efficiency, flexibility, and reliability, making it an essential component for modern portable electronics.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess