EN
  • EN
  • DE

LP3910SQ-AA

Part No LP3910SQ-AA
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Dropout Voltage 30 mV
Length 6 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 5
Number of Pins 48
Packaging Tape and Reel
RoHS Non-Compliant
Switching Frequency 2 MHz
Win Source Part Number 1015949-LP3910SQ-AA
Categories PMIC - Power Management - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP3910SQ-AA CAD Model

Description

The LP3910SQ-AA is a high-performance, multi-purpose power management unit (PMU) designed by the renowned semiconductor company, Texas Instruments. This advanced integrated circuit (IC) is specifically engineered to cater to the demanding power requirements of modern portable and battery-powered electronic devices such as smartphones, tablets, and digital cameras.

Key Features

  • Integrated Power Solution: The LP3910SQ-AA combines multiple power management functionalities in one compact package, reducing the need for multiple discrete components on the PCB and simplifying the design process.
  • High Efficiency: With its state-of-the-art design, the LP3910SQ-AA provides efficient power conversion, which enhances battery life and reduces heat generation within the device.
  • Multiple Output Channels: It features several regulated voltage rails with configurable output voltages, allowing it to power a wide range of components, from microprocessors to peripheral devices.
  • Programmable Sequencing: The device offers programmable power sequencing, which ensures that each powered component is activated in the correct order during startup and shutdown, thereby protecting the device from potential damage caused by incorrect power-up sequences.
  • Advanced Protection Features: It includes over-current, over-voltage, under-voltage, and thermal protection circuits, which safeguard the device against various electrical hazards.

Applications

The LP3910SQ-AA is versatile and can be used in a variety of applications. Its ability to provide stable power to sensitive electronics makes it an ideal choice for:

  • Portable and handheld devices
  • Smartphones and tablets
  • Digital cameras and video recorders
  • Personal media players
  • GPS units and other navigation devices

Technical Specifications

The LP3910SQ-AA is available in a compact QFN package and is characterized by its wide input voltage range, multiple output channels with high accuracy, and low quiescent current. It is designed to operate over a broad temperature range, making it suitable for various environmental conditions.

For detailed technical specifications, reference designs, and application notes, customers are encouraged to visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2501 $55.5006
14+ $7.5899 $106.2586
21+ $7.3527 $154.4067
29+ $7.1155 $206.3495
37+ $6.8783 $254.4971
49+ $6.1668 $302.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess