EN
  • EN
  • DE

LP3470IM5-3.65

Part No LP3470IM5-3.65
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name LP3470
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP3470IM5-3.65CT, LP3470IM5-3.65TR, LP3470IM5-3.65DKR, LP3470IM5365
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923591-LP3470IM5-3.65
Ultra Librarian 3D Model Ultra Librarian LP3470IM5-3.65 CAD Model

Description

The LP3470IM5-3.65 is a high-quality voltage supervisor component manufactured by Texas Instruments, designed to ensure reliable operation of microprocessors and other digital systems. This device is an essential part of any system that requires precise monitoring of the power supply voltage to prevent data corruption and system failures that can occur during power-up, power-down, or brown-out conditions.

Key Features

  • Voltage Threshold: The LP3470IM5-3.65 features a precise 3.65V threshold, making it ideal for systems that operate around this voltage level.
  • Reset Timeout: It comes with a built-in delay to ensure that the system has enough time to stabilize before it is allowed to resume operation after a voltage drop.
  • Low Power Consumption: With its low power consumption, this device is suitable for battery-operated equipment, contributing to the overall energy efficiency of the system.
  • Compact Form Factor: The component is available in a small SOT-23 package, which is perfect for space-constrained applications.
  • High Accuracy: Texas Instruments ensures that the LP3470IM5-3.65 has a high level of accuracy, providing reliable voltage monitoring to protect critical system components.

Applications

The LP3470IM5-3.65 is versatile and can be used in a variety of applications, including:

  • Microprocessor/microcontroller systems
  • Portable/battery-powered devices
  • Intelligent instruments
  • Industrial equipment
  • Telecommunications systems
  • Automotive systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The LP3470IM5-3.65 is backed by rigorous testing and quality assurance processes to ensure performance and durability. Furthermore, Texas Instruments provides comprehensive technical support and documentation, making integration into your system straightforward and efficient.

Ordering Information

To order the LP3470IM5-3.65 or request samples, visit the Texas Instruments website or contact your local authorized distributor. Ensure your systems are protected with this robust and reliable voltage supervisor from Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess