EN
  • EN
  • DE

LP2996AMRE/NOPB

Part No LP2996AMRE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC DDR TERMINATION REG 8SOPWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201411-LP2996AMRE/NOPB
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Applications DDR Terminator
Current - Supply 320µA
Voltage - Supply 2.2V ~ 5.5V
Operating Temperature 0°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LP2996AMRE/NOPB CAD Model

Description

Product Overview: LP2996AMRE/NOPB

The LP2996AMRE/NOPB is a high-performance linear regulator designed by Texas Instruments, specifically engineered to meet the precision voltage regulation requirements of modern microprocessors, such as DDR SDRAM memory systems. This device is tailored to deliver a stable and clean power supply, ensuring the reliable operation of sensitive electronic components.

Key Features

  • Output Voltage: The LP2996AMRE/NOPB provides an adjustable output voltage that is set using external resistors. This feature allows for precise voltage tuning to match specific application needs.
  • Noise Performance: With an emphasis on low-noise operation, this regulator is ideal for noise-sensitive applications, ensuring that the power supply does not introduce significant interference into the system.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator from potential damage due to overheating.
  • Current Limiting: Integrated current limiting protects the device and the load from damage in the event of a fault condition or an output short circuit.

Applications

The LP2996AMRE/NOPB is particularly suitable for applications requiring a high degree of voltage stability and noise suppression. It is commonly used in:

  • DDR SDRAM Memory Systems
  • Set-Top Boxes
  • Notebook and Desktop Computers
  • Networking and Telecommunications Equipment
  • Embedded Systems

Quality and Reliability

As with all Texas Instruments products, the LP2996AMRE/NOPB is manufactured to high standards of quality and reliability. It is available in a lead-free, environmentally friendly package that complies with RoHS requirements, ensuring both performance and sustainability.

Ordering Information

The device is offered in a small-outline integrated circuit (SOIC) package and is designated by the part number LP2996AMRE/NOPB. This part number indicates that the device is provided in a reel packaging option suitable for automatic pick-and-place assembly processes, facilitating efficient manufacturing.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0460 $51.7820
41+ $2.4993 $102.4713
62+ $2.4212 $150.1144
86+ $2.3431 $201.5066
111+ $2.2650 $251.4150
148+ $2.0307 $300.5436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess