EN
  • EN
  • DE

LP2989AILDX-5.0/NOPB

Part No LP2989AILDX-5.0/NOPB
Manufacturer Texas Instruments
Catalog OEM Souring
Description LDO Voltage Regulators 500mA 16V WSON-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469098-LP2989AILDX-5.0/NOPB
Manufacturer Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.65V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 175 µA
Current - Supply (Max) 9mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Ultra Librarian 3D Model Ultra Librarian LP2989AILDX-5.0/NOPB CAD Model

Description

The LP2989AILDX-5.0/NOPB is a precision, low dropout voltage regulator optimized for use in applications requiring up to 500mA of output current. Manufactured by Texas Instruments (TI), this component operates over a wide input voltage range of up to 16V, making it suitable for various power supply configurations. Its nominal output voltage is set at 5.0V. The device is packaged in a WSON-8 (Very-Thin Small Outline No Lead) package, which helps in reducing the footprint on printed circuit boards. This LDO features excellent load and line regulation characteristics ensuring a stable output voltage under varying load and input voltage conditions. Overcurrent and overtemperature protection circuits are integrated into the chip to safeguard against adverse conditions. With its high accuracy, low dropout voltage, and thermal shutdown features, the LP2989AILDX-5.0/NOPB is an ideal choice for powering sensitive electronic devices including microcontrollers, RF circuits, and analog sensors.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Amd
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Intel
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess