EN
  • EN
  • DE

LMZ34002RKGT

Part No LMZ34002RKGT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 2A, Negative Output, SIMPLE SWITCHER® Power Module with 4.5V-40V Input in QFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 40V
Voltage - Output 1 -3 ~ -17 V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 86%
Mounting SMD
Package 41-BQFN Module
Size 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm)
Manufacturer Package 41-B1QFN (11x9)
Win Source Part Number 1202600-LMZ34002RKGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Quantity per package 250
Family Name LMZ34002
Introduction Date July 10, 2013
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMZ34002RKGT CAD Model

Description

Product Overview: Texas Instruments LMZ34002RKGT

The LMZ34002RKGT from Texas Instruments is a high-efficiency, easy-to-use power module designed to meet the needs of a wide range of applications. This power solution integrates a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This integration simplifies the design process for engineers, reducing time-to-market and enhancing reliability with its state-of-the-art construction.

With an input voltage range of 4.5V to 40V, the LMZ34002RKGT is versatile enough to handle a variety of power sources, making it ideal for industrial, automotive, communications, and consumer electronics applications. It delivers an adjustable output voltage from 2.5V to 15V, which can be precisely set with an external resistor divider. The module provides up to 2A of output current, catering to moderate power demands in compact and energy-sensitive systems.

One of the standout features of the LMZ34002RKGT is its high efficiency, which is crucial for thermal management and energy savings. The power module incorporates advanced packaging technology that enhances thermal performance and allows for operation in ambient temperatures ranging from -40°C to +125°C. This ensures reliable performance even in harsh environments.

Furthermore, the LMZ34002RKGT is equipped with a host of protection features to safeguard the module and the downstream circuitry. These include over-temperature protection, over-current protection, and under-voltage lockout, which collectively ensure the longevity and stability of the power solution. The device also supports synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) and can be beneficial in noise-sensitive applications.

To facilitate rapid prototyping and evaluation, Texas Instruments offers evaluation boards for the LMZ34002RKGT, allowing designers to quickly assess the module's performance and integrate it into their designs with confidence. With its robust feature set and ease of use, the LMZ34002RKGT is a compelling choice for designers looking for a reliable and efficient power module.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8867 $63.5468
8+ $13.0352 $104.2816
12+ $12.6279 $151.5348
17+ $12.2205 $207.7485
22+ $11.8132 $259.8904
29+ $10.5911 $307.1419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess