EN
  • EN
  • DE

LMZ31710RVQT

Part No LMZ31710RVQT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.6-5.5V 55W / Module DC-DC 1-OUT 0.6V to 5.5V 10A 42-Pin B3QFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 17V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 94%
Mounting SMD
Package 42-BQFN Module
Dimension 0.40" L x 0.40" W x 0.17" H (10.2mm x 10.2mm x 4.4mm)
Manufacturer Package 42-B3QFN (10x10)
Win Source Part Number 779632-LMZ31710RVQT
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ31710
Introduction Date June 17, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ31710RVQT CAD Model

Description

Product Overview: Texas Instruments LMZ31710RVQT

The Texas Instruments LMZ31710RVQT is a high-performance, easy-to-use power solution that integrates a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This advanced power module offers an efficient, compact solution designed to meet the rigorous standards of modern electronic applications, particularly in the telecommunications, networking, and industrial markets.

Key Features

  • Integrated Power Solution: The LMZ31710RVQT simplifies the power design process by integrating the inductor and passives, reducing design complexity and minimizing the footprint on the PCB.
  • Wide Input Voltage Range: This module supports a broad input voltage range from 2.95V to 17V, making it versatile for various applications and able to handle fluctuating input supplies.
  • High Output Current: Capable of delivering up to 10A of output current, this power module can power a wide range of high-power devices and systems.
  • High Efficiency: With its advanced integrated design, the LMZ31710RVQT maintains high efficiency across a wide load range, which is critical for thermal management and energy savings.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5.5V, allowing for a high degree of flexibility to meet specific application requirements.
  • Thermal Performance: The module's QFN package enhances thermal performance, ensuring reliable operation even under high power and high ambient temperature conditions.
  • Protection Features: It includes over-temperature and over-current protection, enhancing the reliability and longevity of the module and the end application.

Applications

The LMZ31710RVQT is designed for a wide range of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Switches, Routers, and Servers
  • Industrial and Test Equipment
  • Storage Systems
  • Field Programmable Gate Arrays (FPGAs)

With its robust feature set and integrated design, the Texas Instruments LMZ31710RVQT power module is an excellent choice for designers looking to improve power density, reliability, and simplify their power supply design.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9414 $54.7070
12+ $8.9775 $107.7300
18+ $8.6970 $156.5460
24+ $8.4164 $201.9936
31+ $8.1359 $252.2129
42+ $7.2943 $306.3606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess