EN
  • EN
  • DE

LMZ31530RLGT

Part No LMZ31530RLGT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 30A SIMPLE SWITCHER® Power Module with 3.0V-14.5V Input in QFN Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 14.5V
Voltage - Output 1 0.6 ~ 3.6 V
Current - Output (Maximum) 30A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 96%
Mounting SMD
Package 72-BQFN Module
Size 0.64" L x 0.60" W x 0.23" H (16.2mm x 15.2mm x 5.9mm)
Manufacturer Package 72-BQFN (15x15)
Manufacturer Homepage www.ti.com
Win Source Part Number 732029-LMZ31530RLGT
Family Name LMZ31530
Introduction Date October 29, 2013
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ31530RLGT CAD Model

Description

Product Overview: LMZ31530RLGT from Texas Instruments

The LMZ31530RLGT is a high-performance, easy-to-use power module from Texas Instruments (TI) that offers an outstanding power solution for a wide range of applications. This power module is part of TI's SIMPLE SWITCHER® series and is designed to simplify the power supply design process, enabling engineers to achieve high efficiency and power density with minimal effort.

With a 3A to 15A load current range and an input voltage range of 2.95V to 14.5V, the LMZ31530RLGT is an extremely versatile module that can cater to various power requirements. It is particularly suitable for space-constrained applications due to its compact size and integrated inductor.

The module incorporates advanced features such as an adjustable switching frequency (from 200 kHz to 1 MHz), which allows for flexibility in optimizing efficiency and component size. Additionally, it comes with synchronization capability to reduce electromagnetic interference (EMI) by aligning the switching frequencies of multiple ICs. This feature is crucial for applications sensitive to noise, such as communication or precision measurement devices.

For protection, the LMZ31530RLGT is equipped with a range of safety features, including over-temperature, over-current, and under-voltage lockout protections. These safeguards ensure the longevity and reliability of both the power module and the end application it is used in. The module also has an enable pin for power sequencing and a power good output for easy power management and troubleshooting.

The LMZ31530RLGT is available in a low-profile QFN package, which is highly thermal efficient, allowing for better heat dissipation and ensuring stable performance even at high power levels. This makes it an ideal choice for applications such as FPGA, DSP, and ASIC power supplies, as well as compact and high-performance industrial and telecommunications equipment.

In summary, the LMZ31530RLGT from Texas Instruments represents a state-of-the-art power solution that combines ease of use with high efficiency, advanced features, and robust protection mechanisms. Its adaptability and compact design make it a top choice for engineers looking to streamline their power supply designs without compromising on performance or reliability.

You May Also Be Interested in

Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2012 $60.4024
5+ $24.7804 $123.9020
7+ $24.0061 $168.0427
9+ $23.2317 $209.0853
12+ $22.4573 $269.4876
15+ $20.1341 $302.0115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess