EN
  • EN
  • DE

LMZ30604RKGR

Part No LMZ30604RKGR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 4A SIMPLE SWITCHER® Power Module with 2.95V-6V Input in QFN Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 6V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Maximum) 4A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 39-BQFN Exposed Pad
Size 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm)
Win Source Part Number 1202591-LMZ30604RKGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ30604
Introduction Date July 18, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMZ30604RKGR CAD Model

Description

The LMZ30604RKGR from Texas Instruments is a high-performance, easy-to-use power solution that integrates an advanced DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This innovative product is designed for applications that require a compact, efficient, and reliable power source. With its complete power management solution, the LMZ30604RKGR is ideal for a wide range of applications, including telecommunications, networking, industrial, and consumer electronics.

Key Features

  • Integrated Power Solution: Combines the inductor and passives into a single package for space-saving and simplifying design.
  • Adjustable Output Voltage: Offers a wide output voltage range that is adjustable from 0.6V to 3.6V, allowing for versatile use across various applications.
  • High Efficiency: Provides high efficiency over a wide load range, thanks to its synchronous switching architecture.
  • Thermal Performance: Features excellent thermal performance with a power dissipation of up to 4A of output current.
  • Output Current: Delivers up to 4A of continuous output current to meet the needs of demanding applications.
  • Simple Design: Requires minimal external components, which simplifies design and reduces time to market.
  • Protection Features: Includes over-temperature and over-current protection, enhancing the reliability and longevity of the module.
  • Quality and Reliability: Manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high standards of quality and reliability.

Applications

  • Telecommunications Equipment
  • Networking Switches, Routers, and Cards
  • Industrial and Test Equipment
  • Consumer Electronics
  • Point-of-Load Applications

The LMZ30604RKGR is a testament to Texas Instruments' commitment to providing innovative, high-quality power management solutions. Whether you are designing for the latest telecommunications infrastructure or developing the next generation of consumer electronics, this power module is engineered to help you achieve a compact, efficient, and high-performance design with ease.

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3868 $52.6416
28+ $3.5994 $100.7832
44+ $3.4870 $153.4280
60+ $3.3745 $202.4700
77+ $3.2620 $251.1740
103+ $2.9246 $301.2338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,143 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess