EN
  • EN
  • DE

LMZ22010TZX/NOPB

Part No LMZ22010TZX/NOPB
Manufacturer Texas Instruments
Catalog External/Internal (Off - Board) DC DC Converters
Description DC DC CONVERTER 0.8-6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 20V
Voltage - Output 1 0.8 ~ 6V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features UVLO
Operating Temperature -40°C ~ 125°C
Efficiency 92%
Mounting Type Surface Mount
Package / Case TO-PMOD-11, Power Module
Size / Dimension 0.59" L x 0.59" W x 0.23" H (15.0mm x 15.0mm x 5.9mm)
Ultra Librarian 3D Model Ultra Librarian LMZ22010TZX/NOPB CAD Model

You May Also Be Interested in

Vicor Corporation
DC/DC CONVERTER 24V 5V 12V 75W / DC DC Converter Output Input
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 24V 150W / Enclosed, Conformal Coated DC DC Converter 1 Output 24V 6.25A 137.5V Input
Need more? Email Us
Cosel USA, Inc.
DC/DC CONVERTER 12V 16W / Open Frame DC DC Converter 1 Output 12V 1.3A 36V Input
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 24V 60W
Lowest to $0.2645
Traco Power
DC/DC CONVERTER 48V 216W / Open Frame DC DC Converter 1 Output 48V 4.5A 75V Input
Lowest to $406.9534
Cosel USA, Inc.
DC/DC CONVERTER 12V 30W / Enclosed DC DC Converter 1 Output 12V 2.5A 36V Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 5V 12V 50W / DC DC Converter Output Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 5V 12V 15V / DC DC Converter Output Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 300V 12V 24V 48V / DC DC Converter Output Input
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess