Texas Instruments presents the LMZ21701SYE/NOPB, a highly efficient, easy-to-use power module that offers the performance and flexibility needed in today's power supply designs. This compact, integrated module is part of Texas Instruments' Simple Switcher® family and is designed to simplify the process of achieving a reliable power management solution with minimal external components.
Key Features:
- Output Voltage Range: The LMZ21701SYE/NOPB supports an adjustable output voltage range from 0.6V to 6V, catering to a wide variety of applications that require different voltage levels.
- Input Voltage Range: With an input voltage range of 2.7V to 17V, this power module is versatile and can be powered from a variety of sources, including single-cell Li-ion batteries, or 12V intermediate power rails.
- High Efficiency: The device features an efficiency up to 95%, which helps to minimize heat generation and improve system reliability.
- Compact Footprint: The LMZ21701SYE/NOPB comes in a small 3mm x 4mm, 8-pin LLP package, making it an ideal choice for space-constrained applications.
- Integrated Inductor: The integration of an inductor simplifies design and saves board space, while also reducing procurement and placement cost during manufacturing.
- Load Current: It can deliver up to 1A of continuous output current, suitable for a variety of low-power applications.
- Thermal Performance: Excellent thermal performance and derating capability of the module ensure operation in high-temperature environments.
- Protection Features: The module includes over-temperature and over-current protection, enhancing the safety and durability of your application.
Applications:
The LMZ21701SYE/NOPB is ideal for a range of applications, including but not limited to point-of-load conversions from a 12V or 5V rail, space-constrained applications in networking, telecommunications, and industrial systems, as well as powering FPGAs, DSPs, and microprocessors.
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability, and the LMZ21701SYE/NOPB is no exception. This power module is RoHS compliant and is designed to meet the rigorous standards set by the industry, ensuring long-term performance and reliability in your application.