EN
  • EN
  • DE

LMZ21700SILR

Part No LMZ21700SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description LMZ21700 650 mA SIMPLE SWITCHER® Nano Module with 17 V Maximum Input Voltage | DC DC CONVERTER 0.9-6V 4W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Reel
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 17V
Voltage - Output 1 0.9 ~ 6V
Current - Output (Maximum) 650mA
Applications ITE (Commercial)
Features OTP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 95%
Mounting Style SMD
Manufacturer Package 8-SMD Module
Parts Dimension 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Control Features Enable, Active High
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1202558-LMZ21700SILR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMZ21700SILR CAD Model

Description

Product Overview: Texas Instruments LMZ21700SILR

The LMZ21700SILR is a high-performance, easy-to-use power module from Texas Instruments, designed to meet the needs of a wide range of applications. This compact, integrated power solution simplifies the process of achieving efficient power conversion in space-constrained applications. The device is part of the SIMPLE SWITCHER® family, renowned for reliability and ease of implementation.

Key Features

  • Output Voltage Range: The LMZ21700SILR offers an adjustable output voltage range from 0.6V to 5.5V, allowing for flexibility in various designs and applications.
  • High Efficiency: With an efficiency of up to 95%, this power module ensures minimal power loss, making it ideal for battery-powered and energy-sensitive applications.
  • Load Current: It can deliver up to 650mA of continuous output current, which can meet the requirements of a wide array of low-power devices and systems.
  • Small Footprint: The module comes in a compact 2.5mm x 3mm x 1.82mm package, making it suitable for space-constrained applications without compromising performance.
  • Integrated Inductor: The LMZ21700SILR includes an integrated inductor, which reduces the need for external components and simplifies the design process.
  • Thermal Performance: Enhanced thermal performance is achieved through a proprietary package design, ensuring reliable operation over a wide temperature range.

Applications

The versatility of the LMZ21700SILR makes it an excellent choice for a variety of applications, including but not limited to:

  • Point-of-load conversions for FPGA, DSP, and ASIC supplies
  • Network and telecom infrastructure
  • Space-constrained applications such as portable electronics
  • Industrial and automotive systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMZ21700SILR is built with this commitment in mind, ensuring a reliable power solution that adheres to the stringent quality standards for which Texas Instruments is known. With integrated protection features such as over-temperature and over-current protection, the LMZ21700SILR is designed to provide a robust and durable power solution for your critical applications.

You May Also Be Interested in

SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,580 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess