EN
  • EN
  • DE

LMZ20502SILR

Part No LMZ20502SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 2A SIMPLE SWITCHER Nano Module | DC DC CONVERTER 0.8-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Reel
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Voltage - Output 1 0.8 ~ 3.6V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Features OCP, OTP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 89%
Mounting Style SMD
Manufacturer Package 8-SMD Module
Parts Dimension 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 719044-LMZ20502SILR
Family Name LMZ20502
Introduction Date December 12, 2014
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMZ20502SILR CAD Model

Description

Introducing the LMZ20502SILR Power Module from Texas Instruments

The LMZ20502SILR from Texas Instruments is an innovative power solution designed to cater to a wide array of applications requiring a compact, efficient, and reliable power source. This power module is part of TI's SIMPLE SWITCHER® series, renowned for its ease of use and performance. The LMZ20502SILR is a testament to Texas Instruments' commitment to providing high-quality power management solutions.

Key Features

  • Output Voltage Range: The LMZ20502SILR offers an adjustable output voltage range from 0.8V to 3.6V, allowing for flexible use in various applications.
  • Input Voltage Range: With an input voltage range of 2.7V to 5.5V, this power module is suitable for battery-powered and low-voltage systems.
  • High Efficiency: The module boasts high efficiency, which is essential for maintaining thermal performance and prolonging battery life in portable applications.
  • Current Capability: It can deliver up to 2A of continuous output current, making it a robust choice for demanding applications.
  • Integrated Inductor: The power module includes an integrated inductor, which simplifies design and reduces the overall solution size.
  • Power Good Output: This feature provides system monitoring capabilities, indicating when the output voltage is within regulation.
  • Thermal Performance: The LMZ20502SILR is designed with excellent thermal performance in mind, ensuring reliability even in high-temperature environments.

Applications

The LMZ20502SILR power module is versatile and can be used in a range of applications, including but not limited to:

  • Point-of-Load Conversions
  • Space-Constrained Applications
  • Networking, Telecom, and Storage Systems
  • Portable and Battery-Powered Equipment
  • Industrial and Automotive Electronics

Design Benefits

Engineers and designers will appreciate the LMZ20502SILR for its compact QFN package, measuring just 3mm x 2.5mm x 1.2mm. This small footprint allows for integration into space-constrained designs without sacrificing performance. Additionally, the module's simple, pin-compatible footprint across different current ratings simplifies the design process, enabling easy scalability and flexibility in various applications.

With the LMZ20502SILR, Texas Instruments continues to push the boundaries of power management technology, offering a solution that combines performance, efficiency, and convenience in a single package.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5113 $57.0226
4+ $26.7068 $106.8272
6+ $25.8046 $154.8276
9+ $24.0000 $216.0000
11+ $23.0978 $254.0758
14+ $22.1955 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess