EN
  • EN
  • DE

LMZ14203EXTTZ

Part No LMZ14203EXTTZ
Manufacturer Texas Instruments
Catalog Misc Products
Description LMZ14203EXT 3A SIMPLE SWITCHER® Power Module with 42V Maximum Input Voltage for Military and Rugged Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828036-LMZ14203EXTTZ
Ultra Librarian 3D Model Ultra Librarian LMZ14203EXTTZ CAD Model

Description

The LMZ14203EXTTZ from Texas Instruments is a highly efficient power management integrated circuit, belonging to the SIMPLE SWITCHER® series of power modules. This device offers a compact and reliable solution for a wide range of applications that require voltage regulation and power conversion.

Key Features

  • Output Voltage Range: The LMZ14203EXTTZ is capable of delivering an adjustable output voltage range from 0.8V to 6V, which makes it suitable for powering a variety of low-voltage circuits and systems.
  • Input Voltage Range: This power module can operate over a wide input voltage range of 6V to 42V, providing versatility in accommodating different power sources and fluctuating input conditions.
  • High Output Current: It is designed to deliver up to 3A of continuous output current, ensuring sufficient power for demanding applications.
  • High Efficiency: With an efficiency of up to 95%, the LMZ14203EXTTZ minimizes energy loss and heat generation, making it ideal for energy-sensitive designs.
  • Thermal Performance: The module features an enhanced thermal performance, which is critical for maintaining reliability and longevity in high-temperature environments.
  • Integrated Shielding: The power module includes integrated shielding to reduce radiated emissions and comply with EMC requirements.
  • Easy to Use: Designed with simplicity in mind, the LMZ14203EXTTZ offers an easy-to-use solution with minimal external components required for operation.

Applications

The versatility of the LMZ14203EXTTZ makes it an ideal choice for a range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Automotive Electronics
  • Networking Equipment
  • Portable and Battery-Powered Devices

Conclusion

Overall, the LMZ14203EXTTZ from Texas Instruments represents a robust, efficient, and easy-to-implement solution for designers looking to integrate stable power regulation into their systems. Its wide input voltage range, high output current capability, and high efficiency, coupled with a compact form factor, make it an excellent choice for a multitude of power management applications.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4764 $72.9528
4+ $29.9294 $119.7176
6+ $28.9941 $173.9646
8+ $28.0588 $224.4704
10+ $27.1235 $271.2350
13+ $24.3176 $316.1288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,086 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess