EN
  • EN
  • DE

LMZ14202EXTTZE/NOPB

Part No LMZ14202EXTTZE/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 5 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.8 ~ 6V - - 2A 6V - 42V Input
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package TO-PMOD-7, Power Module
Case / Package TO-PMOD-7
Family Name LMZ14202
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -LMZ14202EXTTZE-NDR, LMZ14202EXTTZENOPB
Quantity per package 45
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923544-LMZ14202EXTTZE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMZ14202EXTTZE/NOPB CAD Model

Description

The LMZ14202EXTTZE/NOPB is a high-performance, easy-to-use power module from Texas Instruments that offers exceptional efficiency and flexibility for a wide range of applications. This power module is designed to simplify the process of implementing a complete power supply system, minimizing the need for external components and advanced power management expertise.

Key Features

  • Output Voltage Range: The LMZ14202EXTTZE/NOPB supports an adjustable output voltage range from 0.8V to 6V, allowing for versatile use in various circuits and applications.
  • Input Voltage Range: This power module can operate with an input voltage range of 6V to 42V, making it suitable for a wide array of sources, including industrial and automotive systems.
  • Output Current: It is capable of delivering up to 2A of continuous output current, which is ideal for powering a range of electronic devices.
  • High Efficiency: The module boasts high efficiency, which can be as high as 92%, reducing heat generation and improving system reliability.
  • Thermal Performance: Enhanced thermal performance is achieved through an integrated heat sink, ensuring the module operates within its temperature range even under full load conditions.
  • Protection Features: The LMZ14202EXTTZE/NOPB includes over-temperature and over-current protection, enhancing the safety and durability of the application.
  • Quality and Reliability: As with all Texas Instruments products, this power module is designed with a focus on quality and reliability, ensuring stable performance across its lifespan.

Applications

The LMZ14202EXTTZE/NOPB is well-suited for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial power systems
  • Automotive electronics
  • Networking equipment
  • Test and measurement devices

Conclusion

In conclusion, the LMZ14202EXTTZE/NOPB from Texas Instruments is a robust, efficient, and versatile power solution that simplifies the design and implementation of power supply systems. Its comprehensive feature set and high reliability make it an excellent choice for designers looking to reduce development time while ensuring consistent performance in their applications.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.4689 $69.4689
2+ $57.0002 $114.0004
3+ $55.2189 $165.6567
4+ $53.4377 $213.7508
5+ $51.6564 $258.2820
7+ $46.3126 $324.1882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess