EN
  • EN
  • DE

LMZ12003EXTTZ/NOPB

Part No LMZ12003EXTTZ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-6V 3A / 3A SIMPLE SWITCHER Power Module With 20-V Maximum Input Voltage for Demanding Environments and Rugged Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 20V
Voltage - Output 1 0.8 ~ 6V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -55°C ~ 125°C
Efficiency 92%
Mounting Style SMD
Manufacturer Package TO-PMOD-7, Power Module
Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Control Features Enable, Active High
Part Number Series LMZ12003
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810342-LMZ12003EXTTZ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMZ12003EXTTZ/NOPB CAD Model

Description

Product Overview: LMZ12003EXTTZ/NOPB

The LMZ12003EXTTZ/NOPB is a high-performance, easy-to-use power module from Texas Instruments. Designed to deliver up to 3A of output current, this device is a part of TI's SIMPLE SWITCHER® series, which is known for its reliability and efficiency in power conversion. This power module integrates a DC/DC converter, inductor, and passives into a compact, low-profile package, simplifying the design process for engineers and reducing the time to market for their products.

Key Features

  • High Efficiency: The LMZ12003EXTTZ/NOPB operates with high efficiency, which can reduce power loss and improve system performance. This is particularly beneficial in applications where thermal management is a critical concern.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 20V, this module can accommodate a variety of supply voltages, making it versatile for different system architectures.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 6V, allowing for flexibility in targeting specific voltage requirements for different components in a system.
  • Integrated Shielding: The module comes with integrated shielding to minimize electromagnetic interference (EMI), ensuring compliance with regulatory standards and reducing design complexity for EMI-sensitive applications.
  • Low Profile and Compact Size: The LMZ12003EXTTZ/NOPB has a low profile and a small footprint (15mm x 15mm x 2.8mm), making it ideal for space-constrained applications.
  • Thermal Performance: Enhanced thermal performance allows for operation in extended temperature ranges, making this module suitable for industrial and automotive applications.

Applications

The LMZ12003EXTTZ/NOPB is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking equipment such as routers and switches
  • Industrial systems
  • Automotive applications
  • Test and measurement equipment

With its robust design and comprehensive feature set, the LMZ12003EXTTZ/NOPB from Texas Instruments is a reliable choice for designers looking to implement a power solution that offers both performance and ease of use. Whether for prototyping or mass production, this power module is engineered to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5352 $73.6056
5+ $20.1315 $100.6575
8+ $19.5024 $156.0192
11+ $18.8733 $207.6063
14+ $18.2442 $255.4188
19+ $16.3568 $310.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess