Product Overview: LMZ12002TZ-ADJ by Texas Instruments
The LMZ12002TZ-ADJ is a high-performance, easy-to-use power module from Texas Instruments, designed to meet the needs of a wide range of applications. This power solution integrates a DC-DC converter, inductor, and passives into a compact, low-profile package, providing a highly efficient power supply in a small footprint. With its adjustable output voltage feature, the LMZ12002TZ-ADJ offers designers flexibility and precision in their power management designs.
Key Features
- Adjustable Output Voltage: The module allows for an output voltage adjustment from 0.8V to 6V, catering to various application requirements.
- High Efficiency: With an efficiency of up to 95%, the LMZ12002TZ-ADJ ensures minimal power loss and heat generation, making it suitable for high-performance systems.
- Integrated Inductor: The inclusion of an integrated shielded inductor simplifies the design process and reduces the overall solution size.
- Wide Input Voltage Range: The module operates over a wide input voltage range of 4.5V to 20V, allowing for versatile use in different power environments.
- Simple Design: The power module requires minimal external components, which reduces design complexity and accelerates time to market.
- Thermal Performance: The innovative package design enhances thermal performance, ensuring reliable operation even in thermally challenging conditions.
- Protection Features: It includes over-temperature and over-current protection, enhancing the safety and longevity of the module.
Applications
The LMZ12002TZ-ADJ is suitable for a variety of applications, including but not limited to:
- Telecommunications infrastructure
- Industrial systems
- Networking equipment
- Enterprise computing
- FPGA, DSP, and ASIC power supplies
With its robust feature set and ease of use, the LMZ12002TZ-ADJ power module from Texas Instruments is an excellent choice for designers looking to improve power efficiency and reliability in their electronic systems. Its compact size and integrated components make it an ideal solution for space-constrained applications where performance cannot be compromised.