EN
  • EN
  • DE

LMZ10500SILR

Part No LMZ10500SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description LMZ10500 650-mA SIMPLE SWITCHER® Nano Module With 5.5-V Maximum Input Voltage | DC DC CONVERTER 0.6-3.6V 2W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Reel
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Voltage - Output 1 0.6 ~ 3.6V
Current - Output (Maximum) 650mA
Applications ITE (Commercial)
Features OCP, OTP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 95%
Mounting Style SMD
Manufacturer Package 8-LDFN Exposed Pad, Module
Parts Dimension 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)
Supplier Device Package 8-uSIP
Control Features Enable, Active High
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1202491-LMZ10500SILR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMZ10500SILR CAD Model

Description

The Texas Instruments LMZ10500SILR is a nano module that integrates a DC/DC converter into a compact, easy-to-use package. Designed to deliver high performance with minimal external components, this power module is perfect for space-constrained applications.

Key Features

  • Output Voltage Range: The LMZ10500SILR offers an adjustable output voltage range from 0.8V to 3.6V, allowing for flexibility in various applications.
  • Input Voltage Range: This module supports an input voltage range of 2.7V to 5.5V, making it suitable for a wide array of power sources.
  • High Efficiency: With an efficiency of up to 90%, the LMZ10500SILR ensures optimal power consumption, which is crucial for battery-powered devices.
  • Output Current: It can deliver an output current of up to 650mA, catering to moderate power demands in compact electronics.
  • Small Footprint: The nano module comes in a tiny 8-pin µSMD package, measuring just 2.5mm x 3mm x 1.2mm, saving valuable board space.
  • Integrated Inductor: The built-in inductor simplifies design and enhances reliability by reducing the number of external components required.
  • Thermal Performance: Excellent thermal performance is achieved through the use of a proprietary packaging technology.

Applications

The LMZ10500SILR is ideal for a range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wearable technology
  • Medical devices
  • Wireless communication modules
  • Point-of-load conversions in networking and industrial systems

Additional Information

For further details, Texas Instruments provides comprehensive documentation, including datasheets, application notes, and design tools to assist engineers in implementing the LMZ10500SILR into their designs. The module is also supported by the TI E2E™ support forums, where experts are available to answer technical questions and provide guidance.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1192 $50.8608
58+ $1.7388 $100.8504
90+ $1.6845 $151.6050
123+ $1.6301 $200.5023
159+ $1.5758 $250.5522
213+ $1.4128 $300.9264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess