EN
  • EN
  • DE

LMX9820SB

Part No LMX9820SB
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description Bluetooth Serial Port Module | IC RF TXRX+MCU BLUETOOTH 116LGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v1.1
Frequency 2.4GHz
Data Rate (Maximum) 704kbps
Power - Output 1dBm
Sensitivity -81dBm
Memory Size 256kB Flash
Serial Interfaces JTAG, UART, USB
Supply Voltage (V) 2.85V ~ 3.6V
Receiving Current 62mA (Maximum)
Transmitting Current 68mA (Maximum)
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 116-LGA Module
Supplier Device Package 116-LGA (10.1x14.1)
Manufacturer Pack Quantity 153
MSL Level 1 (Unlimited)
Win Source Part Number 1202488-LMX9820SB
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX9820SB CAD Model

Description

The LMX9820SB from Texas Instruments is a state-of-the-art Bluetooth Serial Port Module designed for seamless wireless communication. This powerful module is ideal for a wide range of applications, including industrial control systems, medical devices, and personal electronics. The LMX9820SB offers a robust and reliable solution for designers looking to integrate Bluetooth technology into their products with minimal effort and maximum efficiency.

Key Features

  • Bluetooth 2.0 Compliant: The LMX9820SB conforms to Bluetooth 2.0 specifications, ensuring compatibility with a broad array of Bluetooth-enabled devices.
  • Integrated Antenna: This module comes with an integrated antenna, simplifying the design process by eliminating the need for external antenna considerations.
  • Serial Interface: It features a full-duplex UART interface for serial communication, allowing for easy integration with microcontrollers and other serial devices.
  • Low Power Consumption: Designed with power efficiency in mind, the LMX9820SB is suitable for battery-powered applications, extending the operational lifespan of the host device.
  • Compact Size: The small footprint of the module makes it an excellent choice for space-constrained applications.

Applications

The versatility of the LMX9820SB makes it perfect for a variety of applications, including:

  • Wireless sensor networks
  • Industrial monitoring and control
  • Medical device connectivity
  • Automotive diagnostics
  • Consumer electronics

Technical Specifications

The LMX9820SB offers a comprehensive set of technical specifications that make it a top choice for developers:

  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Data Rate: Up to 3 Mbps
  • Frequency Band: 2.402GHz to 2.480GHz ISM Band

Support and Resources

Texas Instruments provides extensive support and resources to assist with the integration and use of the LMX9820SB module. This includes detailed datasheets, application notes, and a dedicated technical support team to help troubleshoot any issues and answer questions that may arise during development.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess