EN
  • EN
  • DE

LMX5452SM/NOPB

Part No LMX5452SM/NOPB
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 60TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v1.2
Frequency 2.4GHz
Data Rate (Max) 12Mbps
Sensitivity -80dBm
Serial Interfaces JTAG, SPI, UART, USB
GPIO 3
Supply Voltage - Operating 2.5 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Dimension 60-TFBGA
Win Source Part Number 206474-LMX5452SM/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX5452SM/NOPB CAD Model

Description

The LMX5452SM/NOPB is a state-of-the-art product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips. This product is a testament to Texas Instruments' commitment to innovation and advancement in technology.

The LMX5452SM/NOPB is an RF (Radio Frequency) transceiver, an integral component in wireless communication devices. This device operates by receiving and transmitting data in the form of radio signals. The distinguishing feature of this product is its dual-band functionality, meaning it can operate on two different frequency bands. This enhances the device's flexibility and adaptability, making it suitable for a wide range of applications.

The product is designed with advanced technology that ensures high performance and reliability. It offers excellent sensitivity and selectivity, which results in improved signal reception and transmission. The LMX5452SM/NOPB also features low power consumption, making it an energy-efficient choice for wireless communication systems. This is particularly beneficial for battery-operated devices as it can significantly extend battery life.

The LMX5452SM/NOPB is built to be robust and durable, capable of withstanding harsh conditions. It is also designed to be compact, which makes it ideal for use in devices where space is at a premium. This product is also RoHS compliant, indicating that it is free from hazardous substances and safe for use.

In summary, the LMX5452SM/NOPB from Texas Instruments is a high-quality, high-performance RF transceiver that delivers excellent functionality and value. Its dual-band capability, low power consumption, and compact design make it a versatile and efficient solution for a wide variety of wireless communication applications. This product is an embodiment of Texas Instruments' dedication to providing innovative, reliable, and environmentally-friendly solutions to meet the evolving needs of the technology industry.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.9150 $75.8300
4+ $31.1097 $124.4388
5+ $30.1375 $150.6875
7+ $29.1654 $204.1578
9+ $28.1932 $253.7388
12+ $25.2767 $303.3204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess