EN
  • EN
  • DE

LMX2694EPEVM

Part No LMX2694EPEVM
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD / - LMX2694-EP Synthesizer 39.3MHz ~ 15.1GHz Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Package Box
Type Synthesizer
Frequency 39.3MHz ~ 15.1GHz
For Use With/Related Products LMX2694-EP
Supplied Contents Board(s)
Base Product Number LMX2694
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341989-LMX2694EPEVM
Ultra Librarian 3D Model Ultra Librarian LMX2694EPEVM CAD Model

Description

The LMX2694EPEVM from Texas Instruments is a state-of-the-art evaluation module designed to demonstrate the capabilities and performance of the LMX2694, a low-power, high-performance, wideband PLLatinum™ RF synthesizer. This evaluation module is an essential tool for engineers and designers who require a reliable and flexible solution for frequency generation in a variety of applications, including wireless infrastructure, test and measurement, and aerospace and defense.

Key Features:

  • Wide Frequency Range: The LMX2694 can generate frequencies from 10 MHz to 15 GHz without the need for an external frequency doubler, making it incredibly versatile for different applications.
  • Low Phase Noise Performance: The synthesizer offers industry-leading phase noise performance, which is critical for applications requiring high signal integrity and minimal signal interference.
  • Integrated VCO: The device includes an integrated voltage-controlled oscillator (VCO) with a wide tuning range, reducing the need for external components and simplifying the design process.
  • Configurable Output Power: Output power levels can be adjusted to meet specific system requirements, providing designers with additional flexibility.
  • PLLatinum™ Simplicity: The LMX2694 is part of TI's PLLatinum series, which is known for simplifying the design and implementation of PLL circuits.
  • USB Interface: The EVM includes a USB interface for easy connection to a PC, enabling straightforward evaluation and configuration using TI's software.

Benefits:

  • The LMX2694EPEVM enables rapid prototyping and testing, accelerating the development cycle and time-to-market for new products.
  • Its comprehensive feature set and high performance make it suitable for a wide range of applications, offering designers a single solution for multiple use cases.
  • With its integrated components and user-friendly interface, the evaluation module simplifies the complex process of RF synthesis, allowing for focus on system-level design and optimization.

Texas Instruments' LMX2694EPEVM is an invaluable asset for anyone looking to harness the power and precision of the LMX2694 RF synthesizer. Whether for advanced research, product development, or educational purposes, this evaluation module provides the necessary platform to explore the full potential of this cutting-edge technology.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3.1-3.5GHZ, CMPA29352
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAGX-001214-250L0
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5.2-5.9GHZ, GAN MMIC
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.7-3.98 GHZ EVALUATIO
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess