EN
  • EN
  • DE

LMX2595RHAR

Part No LMX2595RHAR
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description LMX2595RHAR / RF IC Synthesizer General Purpose 10MHz ~ 20GHz 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Texas Instruments
Series PLLatinum™
Package Tape & Reel
Product Status Active
Function Synthesizer
Frequency 10MHz ~ 20GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number LMX2595
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 923536-LMX2595RHAR
Ultra Librarian 3D Model Ultra Librarian LMX2595RHAR CAD Model

Description

The LMX2595RHAR from Texas Instruments is a high-performance, wideband frequency synthesizer that incorporates a fully integrated Voltage-Controlled Oscillator (VCO) with a flexible output divider. This device is designed to generate very low-phase-noise signals while maintaining a wide frequency range, making it an ideal solution for applications such as wireless infrastructure, radar, test and measurement equipment, and satellite communication systems.

Key Features

  • Frequency Range: The LMX2595RHAR offers a broad frequency range from 10 MHz to 15 GHz, enabling it to cover most frequency bands used in modern communication systems.
  • Low Phase Noise: Engineered for excellent performance, it provides low phase noise characteristics, crucial for high-performance RF systems.
  • Integrated VCO: The integrated wideband VCO simplifies design efforts by reducing the need for external components.
  • Output Power Control: It features programmable output power levels, giving designers control over signal strength for various applications.
  • Multiple Output Formats: The device supports differential or single-ended output formats, offering flexibility in interfacing with other components in a system.

Advanced Technical Specifications

  • Support for frequency modulation through both direct digital and analog modulation, providing versatility in signal generation.
  • Integrated noise floor as low as -169 dBc/Hz at 100 kHz offset, ensuring signal integrity and quality.
  • Programmable via a simple 3-wire serial interface, enabling easy integration into a variety of systems.
  • Features a fractional-N frequency synthesizer with a multi-synth divider, allowing fine frequency resolution.

The LMX2595RHAR is housed in a compact 36-pin WQFN (5x5 mm) package, which is designed to meet the space constraints of densely-packed circuit boards. Its advanced features and performance make it an excellent choice for designers looking to achieve high signal quality without compromising on system size or complexity.

For detailed technical specifications, application guides, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.8532 $77.8532
2+ $75.4203 $150.8406
3+ $72.9873 $218.9619
4+ $70.5544 $282.2176
5+ $63.2557 $316.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess