EN
  • EN
  • DE

LMX2541SQ3740E

Part No LMX2541SQ3740E
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description LMX2541 Ultra-Low Noise PLLatinum Frequency Synthesizer with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202467-LMX2541SQ3740E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2541SQ3740E CAD Model

Description

The LMX2541SQ3740E is a high-performance frequency synthesizer produced by Texas Instruments, designed to meet the demanding needs of wireless infrastructure and other high-frequency applications. This advanced device integrates a delta-sigma fractional-N PLL, a VCO with an integrated tank circuit, and a variety of features to provide a versatile and reliable solution for frequency generation.

Key Features

  • High Frequency Range: Capable of generating frequencies from 10 MHz to 3740 MHz, the LMX2541SQ3740E is suitable for a wide array of applications, including FDD and TDD systems, wireless LANs, and other radio systems.
  • Low Phase Noise: Designed for applications requiring low phase noise, the synthesizer provides excellent signal purity, which is crucial for high-performance wireless systems.
  • Fractional-N PLL: The inclusion of a delta-sigma fractional-N PLL allows for fine frequency resolution, enabling precise control over the output frequency.
  • Integrated VCO: The device includes a VCO with an integrated tank circuit, simplifying design and reducing the number of external components required.
  • Programmable Output Power: The output power of the synthesizer is programmable, allowing users to customize the signal strength for specific applications.
  • Fast Lock Time: The LMX2541SQ3740E is engineered for quick lock times, minimizing the delay in frequency settling and enhancing overall system performance.

Applications

  • Wireless Infrastructure (Base Stations, Repeaters)
  • Wireless LANs and Broadband Access
  • Test Equipment
  • Satellite Communications
  • Private Mobile Radios

The LMX2541SQ3740E is available in a compact surface-mount package, making it an ideal choice for space-constrained applications. Its robust design and comprehensive feature set ensure that it can meet the requirements of the most challenging frequency synthesis tasks. With the quality and support of Texas Instruments, this product stands as a top-tier solution for designers looking to implement a reliable and high-fidelity frequency source.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3591 $57.4364
9+ $11.7819 $106.0371
14+ $11.4137 $159.7918
19+ $11.0455 $209.8645
24+ $10.6773 $256.2552
32+ $9.5728 $306.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess