EN
  • EN
  • DE

LMX2531LQ2570E/NOPB

Part No LMX2531LQ2570E/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTH W/VCO 36WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Frequency Synthesizer (RF)
Input Clock
Output CMOS
Number of Circuits 1
Maximum Input Frequency 2.79GHz
Supply Voltage - Operating 2.8 V to 3.2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-WQFN (6x6)
Win Source Part Number 1055872-LMX2531LQ2570E/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ2570E/NOPB CAD Model

Description

The LMX2531LQ2570E/NOPB is a high-performance, low-power frequency synthesizer system which includes a fully integrated delta-sigma PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator) with fully integrated tank circuit. Designed and manufactured by Texas Instruments, this device is part of a family of monolithic integrated circuits that provide a complete frequency generation solution for a wide range of applications, including wireless communication systems.

Key Features

  • High Performance: The LMX2531LQ2570E/NOPB offers low phase noise performance, which is crucial for maintaining signal integrity in communication systems.
  • Wide Frequency Range: This device is capable of generating frequencies from 10 MHz to 1.1 GHz, making it suitable for various applications, including but not limited to, wireless infrastructure, test equipment, and satellite communications.
  • Integrated VCO: The inclusion of an integrated VCO simplifies design efforts by reducing the number of external components required.
  • Programmable: The synthesizer's multiple programmable dividers, phase detectors, and other parameters allow for a highly customizable output frequency.
  • Low Power Consumption: It is designed for efficient power usage, which is essential for battery-powered devices and helps to reduce the overall power consumption of the system it is integrated into.
  • Package: Housed in a compact 36-pin WQFN (Quad-Flat No-Leads) package, the LMX2531LQ2570E/NOPB is space-efficient and suitable for high-density circuit designs.

Applications

The versatility of the LMX2531LQ2570E/NOPB makes it an ideal choice for a variety of applications. Its primary usage is in the field of RF (Radio Frequency) communications, where stable and precise frequency generation is mandatory. It is commonly used in:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • FMCW (Frequency-Modulated Continuous-Wave) radars
  • Test and measurement equipment
  • Satellite communication systems
  • Portable radios and other RF-related applications

With its robust feature set and flexibility, the LMX2531LQ2570E/NOPB by Texas Instruments stands out as an exceptional choice for designers looking to implement a reliable frequency synthesizer within their RF systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0259 $58.0518
5+ $23.8162 $119.0810
7+ $23.0719 $161.5033
9+ $22.3277 $200.9493
12+ $21.5834 $259.0008
16+ $19.3506 $309.6096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess