EN
  • EN
  • DE

AD8421BRZ-R7

Part No AD8421BRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 3 nV/√Hz, Low Power | IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Instrumentation
Slew Rate 35V/μs
-3db Bandwidth 10MHz
Current - Input Bias 100pA
Voltage - Input Offset 25μV
Supply Current 2mA
Current - Output / Channel 65mA
Supply Voltage , Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8421
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 713354-AD8421BRZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8421BRZ-R7 CAD Model

Description

The AD8421BRZ-R7 is a high-performance instrumentation amplifier from Analog Devices Inc., designed to deliver precision, low noise, and high gain accuracy. This product is optimized for medical applications, industrial controls, and precision data systems where tight signal conditioning is required.

Key Features

  • High Gain Accuracy: The AD8421BRZ-R7 offers a gain accuracy of ±0.25% for gains of 1 to 10,000, ensuring precise amplification of input signals.
  • Low Noise: With a low input noise of 1 nV/√Hz at 1 kHz, this amplifier is ideal for applications requiring a clean signal amplification.
  • Wide Bandwidth: It provides a 3-dB bandwidth of 10 MHz (G = 1), allowing it to handle a wide range of frequencies without distortion.
  • High CMRR: The common-mode rejection ratio (CMRR) is greater than 80 dB for G = 1, which means the amplifier can effectively minimize noise and interference present in the common-mode signal.
  • Low Power Consumption: The device operates with a quiescent current of 4 mA, making it suitable for battery-powered devices and portable applications.

Applications

  • Medical instrumentation
  • Industrial process controls
  • Precision data acquisition systems
  • Strain gages, transducer interfaces
  • Thermocouple amplifiers

Product Specifications

The AD8421BRZ-R7 comes in a compact SOIC package with 8 leads, facilitating integration into a variety of circuit designs. It operates over a wide supply range of ±2.3 V to ±18 V, accommodating various power supply levels. Its robust design allows it to function effectively within an extended industrial temperature range of -40°C to +125°C.

Ordering Information

When ordering, the product is identified by the part number AD8421BRZ-R7, where "R7" denotes the packaging option (7" reel). This product is RoHS compliant and is available for purchase through Analog Devices Inc. and authorized distributors.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5485 $54.1940
9+ $11.1167 $100.0503
14+ $10.7693 $150.7702
20+ $10.4219 $208.4380
25+ $10.0745 $251.8625
34+ $9.0323 $307.0982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess