The LMX2531LQ2265E/NOPB is a high-performance, low-noise frequency synthesizer system from Texas Instruments. This advanced product is designed to offer high-quality performance for a variety of applications including wireless infrastructure, test equipment, and satellite systems.
- Frequency Range: 0.02 to 3.65 GHz.
- Integrated VCO: Fundamental output frequency range of 2.2 to 2.3 GHz.
- Features: Fractional-N delta-sigma Phase Locked Loop (PLL) for fine frequency selection, low phase noise performance, high power supply noise rejection (PSNR).
- Additional Features: Digital lock detect, adjustable switching frequency, synchronization pin.
- Package: Compact 36-VFQFN.
- Operating Temperature Range: -40°C to 85°C.
- Compliance: RoHS compliant, lead-free.
- Control Logic: 1.8V or 3.3V.