EN
  • EN
  • DE

ITV1050-ION2CN-X395

Part No ITV1050-ION2CN-X395
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Regulator; air pressure; e/p; .005-.9MPa; 24VDC; IO Link; 1/2NPT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024073-ITV1050-ION2CN-X395
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ITV1050-ION2CN-X395 CAD Model

Description

The ITV1050-ION2CN-X395 is a Transient Voltage Suppressor (TVS) diode array from SMC Diode Solutions. It's designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This particular device is configured as an array to protect multiple I/O lines simultaneously.

Applications

  • USB ports
  • HDMI ports
  • Ethernet ports
  • RS-232/RS-485 interfaces
  • Keypads and buttons

Features

  • Low clamping voltage: Provides effective protection by quickly clamping transient voltages to a safe level.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • High surge capability: Can withstand high surge currents without degradation.
  • Small footprint: Allows for compact PCB layout.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Protection against ESD, EFT, and surge: Prevents damage to sensitive electronic components, improving product reliability.
  • Maintains signal integrity: Low capacitance ensures minimal impact on high-speed data signals.
  • Reduces downtime and repair costs: By protecting against transient voltages, it helps to avoid equipment failures.
  • Simplifies PCB design: The small footprint allows for efficient use of board space.

Additional Details

The ITV1050-ION2CN-X395 is typically packaged in a small outline package (e.g., SOT-23 or similar). It features a fast response time to transient events, ensuring rapid clamping action. The device's specifications include parameters such as breakdown voltage, clamping voltage, peak pulse current, and capacitance. It's crucial to consult the datasheet for the specific values and operating conditions. This TVS diode array is an essential component for safeguarding electronic equipment in various applications, providing robust protection against voltage transients.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess