EN
  • EN
  • DE

LMX2531LQ1742/NOPB

Part No LMX2531LQ1742/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTH W/VCO 36WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Frequency Synthesizer (RF)
Input Clock
Output CMOS
Number of Circuits 1
Maximum Input Frequency 1.866GHz
Supply Voltage - Operating 2.8 V to 3.2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-WQFN (6x6)
Win Source Part Number 1055869-LMX2531LQ1742/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ1742/NOPB CAD Model

Description

Overview of Texas Instruments LMX2531LQ1742/NOPB

The Texas Instruments LMX2531LQ1742/NOPB is a high-performance, low-noise frequency synthesizer system that integrates a Delta-Sigma fractional-N PLL (phase-locked loop), a VCO (voltage-controlled oscillator), and a high-quality distribution output stage into a single package. This advanced device is designed to provide a flexible and precise clocking solution for a wide range of applications, including wireless communication systems, base stations, RF subsystems, and test equipment.

Key Features

  • Frequency Range: The LMX2531LQ1742/NOPB is capable of generating frequencies from 400 MHz to 2.5 GHz, making it suitable for various applications that require a broad range of frequencies.
  • Low Phase Noise: With its low phase noise performance, the device ensures high signal integrity, which is critical for communication systems and other sensitive RF applications.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design process by reducing the number of external components required, which can save space and cost on the PCB.
  • Programmable: The device features a programmable output power level, allowing designers to optimize the signal strength for their specific application needs.
  • Power Supply: It operates from a single 2.85V to 3.15V power supply, providing convenience and power efficiency.
  • Package: Housed in a compact 24-pin QFN package, the LMX2531LQ1742/NOPB is designed for space-constrained applications.

Applications

The LMX2531LQ1742/NOPB is highly versatile and can be used in various applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • RF subsystems in telecommunications
  • General-purpose frequency synthesis
  • Test and measurement equipment
  • Portable radios and satellite terminals

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LMX2531LQ1742/NOPB is no exception, as it is designed to meet the stringent requirements of the industrial and telecommunications markets. With its robust design and advanced features, this frequency synthesizer provides designers with a reliable and high-performance solution for their clocking needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5543 $70.6629
6+ $19.3266 $115.9596
9+ $18.7227 $168.5043
12+ $18.1187 $217.4244
15+ $17.5147 $262.7205
20+ $15.7029 $314.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess