EN
  • EN
  • DE

LMX2531LQ1226E/NOPB

Part No LMX2531LQ1226E/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description High-Performance Frequency Synthesizer System
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output CMOS
Number of Circuits 1
Frequency - Max 1.268GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.8 V ~ 3.2 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-WQFN (6x6)
Win Source Part Number 1202438-LMX2531LQ1226E/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMX2531
Introduction Date October 26, 2005
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ1226E/NOPB CAD Model

Description

Overview of Texas Instruments LMX2531LQ1226E/NOPB

The LMX2531LQ1226E/NOPB is a high-performance, low-power frequency synthesizer system from Texas Instruments that integrates a delta-sigma fractional-N PLL (phase-locked loop), a VCO (voltage-controlled oscillator), and multiple output dividers. This device is designed to generate a stable, precise clock frequency which can be used in a variety of communication applications, including wireless handsets, WLAN, data cards, and other related RF (radio frequency) systems.

Key Features

  • High Frequency Range: The device is capable of generating frequencies ranging from 0.62 GHz to 1.1 GHz, making it versatile for various applications.
  • Low Phase Noise: The LMX2531LQ1226E/NOPB boasts excellent phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Programmable Dividers: It includes programmable dividers, allowing for a wide range of output frequencies and fine resolution.
  • Power Efficiency: Designed with power efficiency in mind, the device operates with a low current consumption, thereby extending battery life in portable applications.
  • Fast Lock Time: The PLL achieves a fast lock time, improving performance in systems that require quick frequency changes.
  • Digital Lock Detect: The inclusion of a digital lock detect feature ensures reliable operation by confirming that the PLL is locked to the desired frequency.

Applications

  • Wireless Handsets
  • WLAN, WiMAX, and other RF Systems
  • Data Cards for Wireless Communication
  • General-Purpose Frequency Synthesis

Package and Quality

The LMX2531LQ1226E/NOPB is offered in a compact 36-pin WQFN (quad flat no-leads) package, which is suitable for space-constrained applications. Texas Instruments provides this product with a standard lead-free finish, and it is RoHS compliant, ensuring adherence to environmental standards. As with all Texas Instruments products, this frequency synthesizer is manufactured to high-quality standards, ensuring reliability and performance for your application needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9029 $59.6116
9+ $12.2281 $110.0529
13+ $11.8459 $153.9967
18+ $11.4638 $206.3484
23+ $11.0817 $254.8791
31+ $9.9353 $307.9943
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess