EN
  • EN
  • DE

LMX2522LQ1635

Part No LMX2522LQ1635
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description LMX2522/LMX2532 PLLatinum™ Frequency Synthesizer System with Integrated VCOs | IC FREQ SYNTH DUAL W/VCO 28WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel
Function Frequency Synthesizer
Frequency 1635MHz
RF Type CDMA, PCS
Secondary Attributes Integrated PLL and VCO
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1202434-LMX2522LQ1635
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2522LQ1635 CAD Model

Description

LMX2522LQ1635 Ultra-Low Noise PLLatinum™ Frequency Synthesizer

The LMX2522LQ1635 from Texas Instruments is a high-performance, low-noise Phase-Locked Loop (PLL) frequency synthesizer capable of generating very stable, high-frequency signals with low phase noise characteristics. This device is part of TI's PLLatinum™ series, designed to meet the stringent requirements of wireless infrastructure, test equipment, and other RF applications where signal integrity and performance are critical.

With an integrated Voltage-Controlled Oscillator (VCO) that operates from 1.6 GHz to 2.2 GHz, the LMX2522LQ1635 offers a versatile solution for designers looking to create local oscillators in up-conversion and down-conversion stages within RF systems. The device supports a wide range of output frequencies, which can be further fine-tuned using programmable dividers and multipliers, providing excellent flexibility to match specific system requirements.

The LMX2522LQ1635 boasts an impressive phase noise performance, which is essential for maintaining signal quality in communication systems. Lower phase noise translates to better signal-to-noise ratios, which is critical for high-order modulation schemes used in modern wireless communication standards. This PLL synthesizer also features fast lock times and a dual-modulus prescaler, which allows for finer frequency resolution and a broader range of frequency synthesis options.

Designed for easy integration into a variety of circuit designs, the LMX2522LQ1635 comes in a compact QFN-36 (6x6) package, making it suitable for space-constrained applications. Its power supply requirements are modest, with a single supply voltage, and it includes power-down and fast-lock modes for power-sensitive applications.

Developers can take advantage of the device's serial interface for programming and control, which simplifies the interface with microcontrollers or processors. The LMX2522LQ1635 also includes a range of built-in features such as charge pump, phase detector, and a programmable reference divider, making it a highly integrated solution for frequency synthesis needs.

In summary, the LMX2522LQ1635 from Texas Instruments is an exceptional choice for engineers in need of a high-performance, ultra-low noise PLL synthesizer that offers versatility, ease of integration, and superior RF performance.

You May Also Be Interested in

MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8282 $52.9692
14+ $7.2437 $101.4118
22+ $7.0173 $154.3806
30+ $6.7910 $203.7300
39+ $6.5646 $256.0194
51+ $5.8855 $300.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 236 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess