EN
  • EN
  • DE

LMX2487ESQ/NOPB

Part No LMX2487ESQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description LMX2487E DELTA-SIGMA LOW POWER D / PLL Frequency Synthesizer, Delta Sigma IC 7.5GHz 1 24-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Texas Instruments
Packaging Bulk
Type PLL Frequency Synthesizer, Delta Sigma
PLL Yes
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 7.5GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 2.5V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number LMX2487
HTSUS 0000.00.0000
Other Part Number 2156-LMX2487ESQ/NOPB,NATNSCLMX2487ESQ/NOPB
Standard Package 1
Win Source Part Number 1321401-LMX2487ESQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX2487ESQ/NOPB CAD Model

Description

Product Overview: LMX2487ESQ/NOPB

The LMX2487ESQ/NOPB from Texas Instruments is a high-performance, low-noise frequency synthesizer system that integrates a delta-sigma fractional-N PLL (phase-locked loop) along with an integer-N PLL. This advanced synthesizer is designed to generate a stable, precise frequency signal for a wide range of communication applications. The device comes in a surface-mount package and is part of the LMX family of clock generation and distribution devices.

Key Features

  • Frequency Range: The LMX2487 is capable of operating at a wide frequency range, making it suitable for various applications, including wireless infrastructure, test equipment, and satellite communications.
  • Low Phase Noise: With its low phase noise performance, the LMX2487ESQ/NOPB ensures high signal integrity, which is critical for maintaining the quality of communication signals.
  • Dual PLL Structure: The integration of both fractional-N and integer-N PLLs allows for fine frequency resolution while maintaining excellent noise performance.
  • Programmability: The device features programmable charge pump currents, phase detector polarity, and a variety of other parameters, enabling customization for specific system requirements.
  • Power Supply: The LMX2487ESQ/NOPB operates from a single 2.85V to 3.15V power supply, which helps to simplify power management in system design.
  • FastLock Mode: The FastLock mode of the PLL reduces the lock time, which is beneficial for applications that require quick frequency changes.
  • Serial Interface: It includes a MICROWIRE-compatible serial interface for easy programming and control.

Applications

The versatility of the LMX2487ESQ/NOPB makes it an ideal choice for a variety of applications, including but not limited to:

  • Wireless base stations
  • RFID readers
  • Test and measurement equipment
  • Satellite communication systems
  • Other RF-related applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMX2487ESQ/NOPB is no exception. It is designed to meet the rigorous standards required by communication equipment manufacturers, ensuring long-term performance and stability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8644 $54.9152
18+ $5.6323 $101.3814
28+ $5.4563 $152.7764
38+ $5.2803 $200.6514
49+ $5.1043 $250.1107
66+ $4.5763 $302.0358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess