EN
  • EN
  • DE

LMX2354TM/NOPB

Part No LMX2354TM/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLATINUM SYNTHESIZER 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, TTL
Output CMOS
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 2.5GHz, 550MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 131975-LMX2354TM/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2354TM/NOPB CAD Model

Description

The LMX2354TM/NOPB is a cutting-edge product from Texas Instruments, a globally renowned company specializing in semiconductor technology. This product is a high-performance, frequency synthesizer integrated circuit (IC) designed for applications that require low phase noise, high frequency, and high performance.

The LMX2354TM/NOPB is essentially a dual, low-power, monolithic frequency synthesizer that is fully integrated to include a high-performance voltage-controlled oscillator (VCO) with internal frequency dividers to allow easy generation of both the Radio Frequency (RF) and the local oscillator (LO) signals. The product is designed to work within a frequency range of 250 MHz to 2.5 GHz, making it highly versatile for a wide range of applications.

  • Low Power Consumption: Operates on a single supply voltage ranging from 2.7V to 5.5V, making it an energy-efficient solution for many applications.
  • Digital Lock Detect: Ensures reliable performance.
  • Hardware and Software Power-Down Modes:
  • Programmable Dual Modulus Prescaler: 8/9 or 16/17, allowing the user to optimize the N and R counter settings for superior phase noise performance.
  • Fastlock Modes: With timed delay to ensure rapid frequency switching.
  • Serial Interface: Three-wire MICROWIRE interface for programming the 19-bit N counter, 11-bit R counter, and all on-chip registers.
  • Package: 24-pin TSSOP package.

In terms of applications, the LMX2354TM/NOPB is ideal for use in wireless communication systems, including cellular telephones, GPS, and other wireless data networks. It can also be used in test equipment, satellite systems, and other high-frequency radio applications.

In conclusion, the LMX2354TM/NOPB from Texas Instruments is a high-performance, versatile, and energy-efficient frequency synthesizer that offers superior phase noise performance. Its compact size, programmable features, and wide frequency range make it an excellent choice for a range of applications in the wireless communication and radio frequency industries.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess