The LMX2350TMB is a high-performance, low-power frequency synthesizer system developed by Texas Instruments, a globally recognized leader in the semiconductor industry. This product is a part of the company's PLLatinum series, which is renowned for its advanced features and exceptional performance.
The LMX2350TMB is a dual frequency synthesizer system that includes two separate PLLs, a digital lock detect, and a serial interface. Each PLL is equipped with a fully programmable frequency divider, a phase frequency detector, and a precision charge pump. This allows the LMX2350TMB to generate both RF and IF frequencies for various wireless communication applications.
- Low Power Consumption: Operating at a supply voltage of just 2.7V to 5.5V, it is designed to deliver optimal performance while minimizing energy usage.
- Frequency Range: 10 MHz to 2.5 GHz in the RF path and 10 MHz to 1.2 GHz in the IF path.
- Fast Lock Time: Ensures quick and efficient frequency switching.
- Digital Lock Detect: Monitors and verifies the lock status of the PLLs, providing a clear indication of whether the PLLs are functioning correctly.
- Serial Interface: Allows for easy programming and control, simplifying the integration process.
- Package: Compact 24-pin TSSOP package.
In conclusion, the LMX2350TMB from Texas Instruments is a powerful, efficient, and versatile frequency synthesizer system that offers a range of features designed to enhance the performance and reliability of wireless communication applications.