EN
  • EN
  • DE

LMX2350SLBX

Part No LMX2350SLBX
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH DUAL 24LAMINATECSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PLL Frequency Synthesizer IC 2.5GHz, 550MHz 1 24-TFQFN, CSP
Manufacturer Texas Instruments
Series PLLatinum™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TFQFN, CSP
Case / Package 24-CSP (4.5x3.5)
Family Name LMX2350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number LMX2350SLBX-ND, *LMX2350SLBX, LMX2350SLBXCT, LMX2350SLBXTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923529-LMX2350SLBX
Ultra Librarian 3D Model Ultra Librarian LMX2350SLBX CAD Model

Description

The LMX2350SLBX is a high-performance, low-power frequency synthesizer system which integrates a fully programmable dual modulus prescaler, counters, and a phase detector in a single chip. Designed by Texas Instruments, a leader in semiconductor solutions, this product is ideal for telecommunications and professional radio applications, including GSM, PCS, DCS, and other wireless systems.

Key Features

  • High Frequency Operation: Capable of operating at very high frequencies, this device supports a wide range of applications.
  • Dual Modulus Prescaler: The integrated dual modulus prescaler (with a 32/33 or 64/65 divide ratio) allows for fine resolution while maintaining high operation speeds.
  • Low Phase Noise: Designed to produce very low phase noise, which is critical for maintaining signal integrity in communication systems.
  • Programmable Charge Pump Output: The charge pump output can be programmed for optimal matching to various loop filter configurations.
  • Power-Down Mode: Includes a power-down feature that significantly reduces power consumption when the device is not in active use.
  • Serial Interface: The device is equipped with a three-wire serial interface to allow easy programming of the divider and control bits.

Applications

  • Wireless communication systems (GSM, PCS, DCS)
  • Base stations and communication infrastructure
  • Portable radios and professional mobile radios
  • RFID readers and other industrial applications

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 5.5V
Operating Temperature Range -40°C to 85°C
Output Frequency Range Up to 2.5 GHz
Package Type Surface-Mount

The LMX2350SLBX from Texas Instruments is a robust and versatile frequency synthesizer that offers designers a combination of high performance, reliability, and ease of use in RF system design.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess