EN
  • EN
  • DE

LMX2347SLBX/NOPB

Part No LMX2347SLBX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH 2.5GHZ 16LAMCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PLL Frequency Synthesizer IC 2.5GHz 1 16-TFQFN, CSP
Manufacturer Texas Instruments
Series PLLatinum™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TFQFN, CSP
Case / Package 16-CSP (3.5x3.5)
Family Name LMX2347
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMX2347SLBXDKR-ND, LMX2347SLBXDKR, LMX2347SLBXNOPB, LMX2347SLBXDKR-NDR, *LMX2347SLBX, *LMX2347SLBX/NOPB, LMX2347SLBXCT, LMX2347SLBX/NOPBTR, LMX2347SLBX, LMX2347SLBXTR-ND, LMX2347SLBXCT-ND, LMX2347SLBXCT-NDR, LMX2347SLBX/NOPBCT, LMX2347SLBX/NOPBDKR, LMX2347SLBXTR-NDR, LMX2347SLBXTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923528-LMX2347SLBX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX2347SLBX/NOPB CAD Model

Description

The LMX2347SLBX/NOPB is a high-performance frequency synthesizer system from Texas Instruments, designed to generate very low noise local oscillator (LO) signals for up and down conversion in wireless communication devices. This advanced synthesizer is part of TI's extensive range of radio frequency (RF) integrated circuits, catering to the needs of modern wireless infrastructure, satellite, and broadband applications.

Key Features

  • Frequency Range: The device supports a broad frequency range, making it suitable for various applications.
  • Low Phase Noise: With its low phase noise performance, the LMX2347SLBX/NOPB ensures high-quality signal integrity, which is crucial for RF applications.
  • Integrated Voltage Controlled Oscillator (VCO): The inclusion of an integrated VCO simplifies design and reduces the number of external components required.
  • Programmable Divider: The device features a programmable divider, allowing for flexible frequency synthesis and easy adaptation to different system requirements.
  • Power Supply: It operates on a single supply voltage, minimizing power consumption and simplifying power supply design.
  • Surface-Mount Package: The LMX2347SLBX/NOPB comes in a compact surface-mount package, facilitating easy integration into space-constrained designs.

Applications

The LMX2347SLBX/NOPB is ideal for a wide range of applications, including:

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Satellite Communication Systems
  • Broadband Wireless Access
  • Test Equipment
  • Other RF Applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMX2347SLBX/NOPB is no exception. The device is manufactured to meet high standards, ensuring consistent performance and durability in demanding environments. Additionally, the NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.

For engineers and designers looking for a reliable and versatile frequency synthesizer, the LMX2347SLBX/NOPB from Texas Instruments offers a compelling solution with its advanced features and proven performance.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess