EN
  • EN
  • DE

LMX2339LSLB

Part No LMX2339LSLB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Texas Instruments
Win Source Part Number 299938-LMX2339LSLB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMX2339LSLB CAD Model

Description

The LMX2339LSLB is a high-performance frequency synthesizer designed and manufactured by Texas Instruments, a renowned American technology company. This product is a part of the company's extensive portfolio of integrated circuits and is known for its exceptional quality and reliability.

The LMX2339LSLB is a dual, low power frequency synthesizer that integrates a high-performance PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator) with fully integrated prescalers, capable of operating in the frequency range of 2.5 GHz and 2.8 GHz respectively. Its dual frequency synthesizer design makes it ideal for applications that require two independent frequency sources, such as wireless communication devices.

One of the key features of the LMX2339LSLB is its low power consumption. It operates at a supply voltage of 2.7 to 5.5 V, making it suitable for battery-powered devices. Additionally, it has a power-saving mode that further reduces power consumption when the device is not in use.

The LMX2339LSLB also features programmable charge pump currents, a feature that allows for optimization of loop filter component values, and a fast lock mode that improves the speed of frequency hopping. It also includes hardware and software power-down modes, which can be utilized to minimize power consumption during periods of inactivity.

This product is designed with digital lock detect, which provides a positive indication that the PLL is locked. It also features low phase noise VCOs, which offer excellent performance for both close-in and far-out phase noise requirements.

The LMX2339LSLB is available in a compact, surface-mount package, making it easy to integrate into a variety of electronic devices. Its small size and high level of integration reduce the amount of board space required, simplifying the design process and reducing overall system cost.

In summary, the LMX2339LSLB from Texas Instruments is a versatile, high-performance frequency synthesizer that offers a wide range of features designed to meet the demands of modern wireless communication systems. It combines low power consumption with high performance, making it an ideal choice for a variety of applications.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess