EN
  • EN
  • DE

LMX2331USLEX/NOPB

Part No LMX2331USLEX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH DUAL 20LAMUCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, TTL
Output CMOS
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 2GHz, 600MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-ULGA (3.5x3.5)
Win Source Part Number 117215-LMX2331USLEX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2331USLEX/NOPB CAD Model

Description

The is a high-performance integrated circuit (IC) product from Texas Instruments, a leading manufacturer of semiconductors. This IC is part of the company's RF/IF and RFID product line, specifically under the RF Transceivers category.

  • Features: High-quality performance, dual frequency synthesizer, fractional-N/integer-N PLLatinum, low power consumption
  • Applications: Cellular phones, GPS systems, and other radio-based communication devices
  • Frequency Step: As low as 2.5 kHz for precise tuning
  • Power Supply: 2.7 to 5.5V
  • Operating Temperature Range: -40 to 85°C
  • Package: Surface-mount
  • Interface: Digital interface for programming and control
  • Quality & Reliability: Rigorous testing to ensure highest standards

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,025 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess