EN
  • EN
  • DE

AD8117ABPZ

Part No AD8117ABPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description Video Crosspoint Switch Video Crosspoint Switch | IC CROSSPOINT SWIT 32X32 304BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Applications Video
Supply Voltage , Single (V+) 4.5V ~ 5.5V
Supply Voltage , Dual (V±) ±2.5V
-3db Bandwidth 600MHz
Features Buffered, RGB
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 304-BGA Exposed Pad
Supplier Device Package 304-BGA (31x31)
Family Part Number AD8117
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138245-AD8117ABPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8117ABPZ CAD Model

Description

The AD8117ABPZ is a high-performance, 16 x 16 crosspoint switch matrix designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is ideal for various applications that require routing of high-speed signals, including video distribution, communication systems, and data networks.

Key Features

  • High Bandwidth: The device boasts a large bandwidth of 400 MHz, ensuring minimal signal degradation during transmission and making it suitable for handling high-speed data streams.
  • Low Crosstalk: With superior isolation between channels, the AD8117ABPZ minimizes crosstalk, a critical feature for maintaining signal integrity in dense routing environments.
  • Gain Flatness: Excellent gain flatness across the entire video band provides consistent signal strength, which is essential for maintaining picture quality in video applications.
  • Scalable: Multiple devices can be cascaded for larger array sizes without significant loss of signal quality, allowing for flexible system design.
  • Programmable Output Offset: The AD8117ABPZ includes programmable output offset control, which helps to optimize signal levels and minimize the need for external components.

Technical Specifications

Parameter Value
Part Number AD8117ABPZ
Bandwidth 400 MHz
Crosstalk (at 5 MHz) -83 dB
Package 80-lead LFCSP
Operating Temperature -40°C to +85°C

Applications

The AD8117ABPZ is versatile enough to be used in a variety of applications, including but not limited to:

  • Professional video switching and routing
  • Communication systems such as switches and routers
  • Signal distribution in broadcast studios
  • Video-on-demand servers

With its combination of high bandwidth, low crosstalk, and programmable features, the AD8117ABPZ from Analog Devices Inc. offers a robust solution for high-speed signal routing requirements.

You May Also Be Interested in

Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $256.3298 $256.3298
2+ $229.8129 $459.6258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess