EN
  • EN
  • DE

LMX2331LSLDX/NOPB

Part No LMX2331LSLDX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH DUAL RF COMM 20CSP / Clock Generator 3Clock Inputs 20-Pin LAM TCSP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PLLatinum
Packaging Reel package
Part Status Obsolete(EOL)
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, TTL
Output CMOS
Number of Circuits 1
Frequency - Max 2GHz, 510MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-WFQFN, CSP
Manufacturer Package 20-UTCSP (3.5x3.5)
Win Source Part Number 779589-LMX2331LSLDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMX2331
Introduction Date June 01, 1999
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMX2331LSLDX/NOPB CAD Model

Description

Product Overview: LMX2331LSLDX/NOPB

The LMX2331LSLDX/NOPB is a high-performance, low-power frequency synthesizer system from Texas Instruments, designed to provide a flexible and efficient solution for RF and wireless applications. This integrated circuit is part of the LMX2331 series and is widely used in the telecommunications industry for its reliability and functionality.

Key Features

  • Dual Frequency Synthesizers: The device includes two synthesizers: one for the local oscillator (LO) and one for the intermediate frequency (IF) stages, providing a versatile solution for complex RF systems.
  • Low Phase Noise: The LMX2331LSLDX/NOPB is engineered to generate signals with very low phase noise, improving signal quality and overall system performance.
  • High Integration: This synthesizer integrates several functions into a single chip, reducing the number of external components required and simplifying the design process.
  • Programmable: The device is fully programmable via a three-wire serial interface, allowing for easy adjustments and fine-tuning of the frequency settings.
  • Power Efficiency: Designed with power efficiency in mind, the LMX2331LSLDX/NOPB is suitable for battery-powered devices, contributing to longer operating times.

Applications

The LMX2331LSLDX/NOPB is ideal for use in various RF and wireless applications, including:

  • Mobile phones
  • Wireless LANs
  • Base stations
  • Portable radios
  • PLL-based frequency hoppers
  • Other telecommunications equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMX2331LSLDX/NOPB is no exception. The device is available in a lead-free, surface-mount package and is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. The NOPB designation indicates that the product is RoHS compliant, adhering to environmental standards by avoiding the use of certain hazardous substances.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess