EN
  • EN
  • DE

LMX2320TM

Part No LMX2320TM
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Frequency Synthesizer for RF Personal Communications | IC FREQ SYNTH 2.0GHZ 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type PLL Frequency Synthesizer
PLL Yes
Input CMOS, TTL
Output CMOS
Frequency - Max 2GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number LMX2320
Manufacturer Pack Quantity 73
MSL Level 1 (Unlimited)
Win Source Part Number 1202388-LMX2320TM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2320TM CAD Model

Description

The LMX2320TM is a high-performance frequency synthesizer system designed by Texas Instruments, renowned for its precision and versatility in a variety of applications. This device is part of the LMX family of integrated circuits, which are known for their reliability and ease of use in complex radio frequency (RF) systems.

Key Features

  • Wide Frequency Range: The LMX2320TM operates over a broad frequency range, making it suitable for multiple RF applications, including wireless communication, instrumentation, and aerospace.
  • Low Phase Noise: With its low phase noise performance, the LMX2320TM ensures high-quality signal generation, which is critical for applications requiring precise frequency synthesis.
  • Integrated Dual Modulus Prescaler: The device includes an integrated dual modulus prescaler, supporting both 8/9 and 16/17 prescale factors, facilitating a wide range of output frequencies and fine resolution.
  • Programmable Charge Pump: The LMX2320TM features a programmable charge pump, allowing users to optimize loop filter and VCO characteristics to meet specific design requirements.
  • Power Supply Flexibility: It operates from a single supply voltage, providing designers with flexibility in power management for their systems.
  • Serial Interface: The device is equipped with a three-wire serial interface, enabling easy programming and integration with microcontrollers and digital signal processors.

Applications

The LMX2320TM is ideal for a range of applications, including:

  • Wireless communication systems such as GSM, CDMA, and WCDMA
  • RFID readers and tags
  • Test and measurement equipment
  • Satellite communication systems
  • Local Multipoint Distribution Service (LMDS) and MMDS applications

Product Specifications

Parameter Value
Manufacturer Texas Instruments
Part Number LMX2320TM
Category Integrated Circuits (ICs)
Subcategory RF/IF and RFID
Package / Case TSSOP

With its robust feature set and Texas Instruments' commitment to quality, the LMX2320TM stands out as a superior choice for designers looking to implement a reliable frequency synthesizer system in their RF applications.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess