The LMX1602TMAX from Texas Instruments is an excellent choice for applications requiring high-frequency stability, low power consumption, and versatile functionality. This device is part of the Texas Instruments' LMX family of products, which are known for their superior performance and reliability.
- Frequency Range: 0.1 GHz to 1.1 GHz.
- Features: Dual-modulus prescaler, integrated phase-locked loop (PLL), low phase noise performance, built-in low-pass filter, serial interface for programming, power-down feature.
- Supply Voltage: 2.7V to 5.5V.
- Package: Compact 16-pin TSSOP package.
In conclusion, the LMX1602TMAX from Texas Instruments is a high-performance, low-power frequency synthesizer that offers a unique combination of features and capabilities suitable for a wide range of wireless communication systems.