EN
  • EN
  • DE

770166-1

Part No 770166-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Male Pins
Description CONN HEADER VERT 2POS 4.14MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.163" (4.14mm)
Number of Positions 2
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.175" (4.45mm)
Insulation Height 0.531" (13.50mm)
Contact Shape Circular
Contact Finish - Mating Tin-Lead
Contact Finish Thickness - Mating 150.0µin (3.81µm)
Contact Finish - Post Tin-Lead
Contact Material Brass
Insulation Material Polyamide (PA), Nylon
Features Board Lock
Temperature Range - Operating -20°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color White
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 600VAC
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1632953-770166-1
Ultra Librarian 3D Model Ultra Librarian 770166-1 CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER VERT 50POS 1.27MM
Lowest to $3.8707
Harwin Inc.
CONN HEADER VERT 14POS 2MM
Need more? Email Us
3M
CONN HEADER VERT 50POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER SMD 24POS 2MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 4POS 2.5MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 11POS 2.5MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 80POS 1.27MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM
Lowest to $1.7842
TE Connectivity
CONN HEADER SMD 70POS 1.27MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess